EN
  • EN
  • DE

ATWINC3400A-MU-T

Part No ATWINC3400A-MU-T
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 48VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 41 Weeks
Features IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.0 2.4GHz 48-VFQFN Exposed Pad
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN (6x6)
Family Name ATWINC3400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATWINC3400A-MU-TDKR, ATWINC3400A-MU-TTR, ATWINC3400A-MU-T-ND, ATWINC3400A-MU-TCT
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862608-ATWINC3400A-MU-T
Ultra Librarian 3D Model Ultra Librarian ATWINC3400A-MU-T CAD Model

Description

The ATWINC3400A-MU-T is a highly integrated wireless network controller from Microchip Technology that is designed to add Wi-Fi and Bluetooth connectivity to a wide array of Internet of Things (IoT) applications. This low-power module combines a powerful wireless system on a chip (SoC) with a proven track record of providing stable and reliable wireless communication.

Key Features

  • Wi-Fi Connectivity: The module supports single-band 2.4 GHz 802.11 b/g/n Wi-Fi, ensuring compatibility with a wide range of wireless networks and providing robust data transmission capabilities.
  • Bluetooth Capability: It also integrates Bluetooth Low Energy (BLE) 5.0 technology, which enables short-range communication with low energy consumption, perfect for battery-powered IoT devices.
  • SmartConnect Technology: The ATWINC3400A-MU-T leverages SmartConnect technology to simplify the task of connecting IoT devices to the cloud, making it easier for developers to create applications that require wireless connectivity.
  • Security: Advanced security features are built into the module to protect data and ensure secure connections, including WPA/WPA2 personal and enterprise security modes, SSL/TLS support, and a secure boot process.
  • Low Power Consumption: Designed with energy efficiency in mind, this module is ideal for battery-operated devices, thanks to its power-saving modes and optimized power consumption profiles.
  • Easy Integration: The small form factor and minimal external component requirements make the ATWINC3400A-MU-T easy to integrate into existing designs, reducing time to market for new products.
  • Comprehensive Software Support: Microchip provides extensive software libraries and tools to support the development of applications using the ATWINC3400A-MU-T, including drivers and sample code.

Applications

The ATWINC3400A-MU-T is versatile and can be used in a variety of IoT applications such as smart home devices, industrial automation, wearable technology, wireless sensors, and healthcare devices. Its combination of Wi-Fi and BLE capabilities makes it an excellent choice for scenarios where dual wireless connectivity is required.

Conclusion

With its strong feature set and Microchip's commitment to quality, the ATWINC3400A-MU-T is a reliable choice for developers looking to incorporate wireless connectivity into their IoT solutions. The module's ease of use, security, and low power consumption make it a compelling option for a vast range of wireless applications.

You May Also Be Interested in

Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4002 $63.0090
105+ $1.1490 $120.6450
160+ $1.1131 $178.0960
215+ $1.0772 $231.5980
280+ $1.0413 $291.5640
375+ $0.9335 $350.0625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess