EN
  • EN
  • DE

ATTINY406-SN

Part No ATTINY406-SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series tinyAVR™ 0, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 18
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number ATTINY406
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1368780-ATTINY406-SN
Ultra Librarian 3D Model Ultra Librarian ATTINY406-SN CAD Model

Description

The ATTINY406-SN is a high-performance, low-power microcontroller from Microchip Technology, designed to offer a balanced combination of computational power and energy efficiency. This device is part of the tinyAVR® 1-series and is particularly well-suited for a variety of applications ranging from consumer electronics to industrial control systems.

Key Features

  • Advanced RISC Architecture: The ATTINY406-SN features a high-speed RISC processor with 32 8-bit general-purpose working registers, enabling powerful instruction capabilities and efficient processing.
  • Memory: It comes with 4KB of in-system self-programmable flash memory, 256B EEPROM, and 256B of SRAM, providing ample space for complex applications and data storage.
  • I/O and Peripherals: This microcontroller includes a variety of peripherals such as a 12-bit differential ADC, a 10-bit DAC, a Configurable Custom Logic (CCL), and a variety of communication interfaces including SPI, I2C, and UART for versatile connectivity options.
  • Power Efficiency: The ATTINY406-SN operates within a voltage range of 1.8V to 5.5V and features picoPower® technology, ensuring low power consumption across all operating modes, which is critical for battery-powered applications.
  • Package: Offered in an 8-pin SOIC (Small Outline Integrated Circuit) package, the ATTINY406-SN provides a compact footprint that is ideal for space-constrained applications.

Applications

The versatility of the ATTINY406-SN allows it to be used in a wide range of applications, including but not limited to:

  • Smart home devices
  • Wearable technology
  • Internet of Things (IoT) devices
  • Battery management systems
  • Consumer electronics
  • Industrial control systems

Conclusion

With its robust set of features and capabilities, the Microchip Technology ATTINY406-SN microcontroller represents a versatile and efficient solution for designers seeking to create advanced, power-conscious electronic products. Its integration of advanced peripherals, memory, and power-saving technologies make it a smart choice for a multitude of modern applications.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess