EN
  • EN
  • DE

ATTINY2313V-10PU

Part No ATTINY2313V-10PU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATtiny
Package Bulk
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 10MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number ATTINY2313
Standard Package 135 pcs
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566935-ATTINY2313V-10PU
Ultra Librarian 3D Model Ultra Librarian ATTINY2313V-10PU CAD Model

Description

Microchip Technology ATTINY2313V-10PU Overview

The ATTINY2313V-10PU is a high-performance, low-power AVR 8-bit microcontroller from Microchip Technology, offering a perfect blend of power efficiency and computational capability. This microcontroller is based on the advanced RISC architecture, which enables the device to execute powerful instructions in a single clock cycle, thereby increasing throughput while minimizing power consumption.

With a clock speed of 10MHz, the ATTINY2313V-10PU is well-suited for a wide range of applications, from simple control systems to more complex logic operations. It boasts 2KB ISP flash memory, 128B EEPROM, and 128B SRAM, providing ample space for code and data storage. The device operates within a voltage range of 1.8V to 5.5V, allowing for flexibility in power supply design and ensuring compatibility with both battery-powered and mains-connected applications.

The microcontroller features 18 general-purpose I/O lines, 32 general-purpose working registers, a JTAG interface for Boundary-scan, On-chip Debugging support, and programming, and two flexible Timer/Counters with compare modes. Additionally, it has an internal and external Interrupts source, a serial programmable USART, a byte-oriented 2-wire Serial Interface, an SPI serial port, and a Watchdog Timer with an internal Oscillator.

The ATTINY2313V-10PU also supports in-system programming by self-programming for firmware upgrades, which is a valuable feature for future-proofing your designs. The device's robust feature set and capabilities make it an excellent choice for project designs that require a compact, yet powerful microcontroller.

Housed in a 20-pin PDIP package, the ATTINY2313V-10PU is easy to integrate into both prototyping breadboards and final product designs. Whether you're developing consumer electronics, automotive applications, IoT devices, or custom embedded systems, this microcontroller provides a reliable, cost-effective solution that doesn't compromise on performance.

In summary, the ATTINY2313V-10PU is a versatile and efficient microcontroller that provides designers with the tools necessary to create innovative and responsive products.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0802 $50.8020
24+ $4.1684 $100.0416
38+ $4.0381 $153.4478
52+ $3.9079 $203.2108
67+ $3.7776 $253.0992
89+ $3.3868 $301.4252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 424 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess