EN
  • EN
  • DE

ATTINY1627-MUR

Part No ATTINY1627-MUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 24VQFN / AVR tinyAVR® 2 Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series tinyAVR® 2
Package Tape & Reel
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 15x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number ATTINY1627
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1355810-ATTINY1627-MUR
Ultra Librarian 3D Model Ultra Librarian ATTINY1627-MUR CAD Model

Description

Microchip Technology ATTINY1627-MUR

The ATTINY1627-MUR from Microchip Technology is a high-performance, low-power AVR® RISC-based microcontroller that combines 16KB ISP Flash memory, 256B EEPROM, 2KB SRAM, and a wealth of versatile peripherals. This microcontroller is part of the tinyAVR® series, designed for applications requiring a balance between power efficiency and processing capability.

With its advanced RISC architecture, the ATTINY1627-MUR enables powerful, efficient processing with a throughput of up to 20 MIPS at 20MHz. It operates within a voltage range of 1.8V to 5.5V, making it suitable for a wide array of applications, from battery-operated devices to industrial control systems.

The device boasts a rich set of features, including:

  • A Universal Serial Interface (USI) for connection to SPI, TWI, and other communication protocols.
  • 10-bit Analog-to-Digital Converter (ADC) with an internal voltage reference, offering precise analog signal conversion.
  • Multiple PWM channels for motor control and LED dimming applications.
  • Configurable Custom Logic (CCL) blocks that allow the user to create custom peripherals by combining various onboard resources.
  • A robust set of system-level functions including a watchdog timer, brown-out detection, and a power-on reset circuit.

The ATTINY1627-MUR is also equipped with a Peripheral Touch Controller (PTC) that supports capacitive touch interfaces, adding a modern, user-friendly input method to your design without the need for additional hardware.

Microchip's commitment to longevity means that the ATTINY1627-MUR is supported by a comprehensive ecosystem, including Microchip's Atmel Studio, MPLAB® X IDE, and the Atmel START code configurator. This ensures a smooth development process from prototype to production, with easy-to-use tools and a wide range of compatible development boards and kits.

Whether you are developing consumer electronics, IoT devices, or industrial automation systems, the ATTINY1627-MUR provides the flexibility, reliability, and performance needed to drive innovation. Its compact QFN package makes it an ideal choice for space-constrained applications, while its power efficiency helps extend the battery life of portable devices.

Overall, the ATTINY1627-MUR is a versatile and capable microcontroller that offers designers a powerful platform for creating sophisticated and efficient electronic products.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
Lowest to $3.1721

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5898 $51.7960
48+ $2.1250 $102.0000
73+ $2.0586 $150.2778
101+ $1.9922 $201.2122
130+ $1.9258 $250.3540
174+ $1.7266 $300.4284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess