EN
  • EN
  • DE

ATTINY1617-MZT-VAO

Part No ATTINY1617-MZT-VAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AVR series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, tinyAVR™ 1, Functional Safety (FuSa)
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 24x10b; D/A 3x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-VQFN (4x4)
Family Name ATTINY1617
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 6000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912223-ATTINY1617-MZT-VAO
Ultra Librarian 3D Model Ultra Librarian ATTINY1617-MZT-VAO CAD Model

Description

The ATTINY1617-MZT-VAO is a high-performance, low-power microcontroller from Microchip Technology's renowned AVR® family, designed for a wide range of applications. This compact, feature-rich MCU is based on the AVR enhanced RISC architecture, which delivers exceptional power efficiency and processing speed, making it an ideal choice for embedded systems.

Key Features

  • Advanced RISC Architecture: With 16KB of in-system self-programmable flash, this microcontroller is capable of executing powerful instructions in a single clock cycle, providing a throughput approaching 1 MIPS per MHz and balancing power consumption and processing speed.
  • High Endurance Non-volatile Memory Segments: The device includes 256B of EEPROM, 2KB of internal SRAM, and a 32B register file, ensuring ample storage for critical data and efficient operation.
  • Peripheral Features: It boasts a rich set of peripherals, including a 20MHz internal oscillator, 10-bit ADC with internal voltage reference, a programmable watchdog timer, and multiple serial communication modules.
  • Power Efficiency: The ATTINY1617-MZT-VAO operates between 1.8-5.5 volts, allowing for flexible power management and contributing to its low-power credentials.
  • Extensive Interface Options: It supports SPI, I2C, and USART interfaces, which facilitate easy communication with other microcontrollers, sensors, and peripheral devices.
  • Robust Security: The device includes features like a unique device ID and CRC-32 generator, which are essential for secure data transfer and validation.

Applications

The versatility of the ATTINY1617-MZT-VAO makes it suitable for a multitude of applications including but not limited to consumer electronics, automotive systems, industrial controls, and Internet of Things (IoT) devices. Its small form factor and rich feature set enable designers to create sophisticated systems with minimal real estate.

Package and Quality

This microcontroller is available in a 32-pin QFN package, offering a compact footprint for space-constrained applications. Microchip Technology ensures high reliability and performance, making the ATTINY1617-MZT-VAO a trusted choice for professional and hobbyist projects alike.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3229 $58.2603
15+ $6.8290 $102.4350
23+ $6.6156 $152.1588
32+ $6.4022 $204.8704
41+ $6.1888 $253.7408
55+ $5.5486 $305.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess