EN
  • EN
  • DE

ATTINY1617-MZ-VAO

Part No ATTINY1617-MZ-VAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 24VQFN  /  AVR series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, tinyAVR™ 1, Functional Safety (FuSa)
Package Tray
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 24x10b; D/A 3x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number ATTINY1617
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Other Names 150-ATTINY1617-MZ-VAO
Standard Package 490
Win Source Part Number 1180634-ATTINY1617-MZ-VAO
Ultra Librarian 3D Model Ultra Librarian ATTINY1617-MZ-VAO CAD Model

Description

Microchip Technology ATTINY1617-MZ-VAO

The ATTINY1617-MZ-VAO from Microchip Technology is a high-performance, low-power AVR® microcontroller that combines 16KB ISP Flash memory, 256B EEPROM, and a 2KB SRAM in a compact VQFN-24 package. It is designed to offer an optimal balance between power efficiency and processing capability, making it an ideal choice for a wide range of applications in the consumer, automotive, and industrial markets.

Key Features

  • Advanced RISC Architecture: The ATTINY1617-MZ-VAO features a high-performance RISC CPU with 131 powerful instructions, most of which are executed in a single clock cycle. This architecture enables the microcontroller to achieve impressive throughput, approaching 1 MIPS per MHz.
  • Memory Capacity: With 16KB of in-system programmable Flash, 256B of EEPROM, and 2KB of internal SRAM, this microcontroller provides ample storage for code and data.
  • Power Efficiency: Designed for energy-saving applications, the device supports multiple power-saving modes, including Idle, Standby, and Power-down modes, which help to minimize power consumption during idle periods.
  • Peripheral Features: The ATTINY1617-MZ-VAO is equipped with a variety of peripherals, including a 20MHz internal oscillator, a 10-bit ADC with internal voltage reference, a USART, SPI, and I2C interfaces, and multiple PWM channels. These features provide flexibility and ease of integration into various system designs.
  • Operating Conditions: This microcontroller operates within a voltage range of 1.8V to 5.5V and a temperature range of -40°C to 85°C, ensuring reliable performance across diverse environmental conditions.
  • Packaging: The VQFN-24 package offers a compact footprint that is suitable for space-constrained applications while still providing sufficient I/O ports for interfacing with external components.

Applications

The ATTINY1617-MZ-VAO is versatile and can be used in applications such as sensor nodes, LED lighting control, battery management, smart home devices, and other embedded systems that require a balance between processing power and power consumption.

Conclusion

With its robust feature set, the ATTINY1617-MZ-VAO from Microchip Technology stands out as an excellent microcontroller choice for designers looking to optimize their applications for power efficiency without compromising on performance capabilities.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3365 $50.0475
37+ $2.7377 $101.2949
57+ $2.6521 $151.1697
78+ $2.5666 $200.1948
101+ $2.4810 $250.5810
135+ $2.2244 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess