EN
  • EN
  • DE

ATSAMR21G18A-MUT

Part No ATSAMR21G18A-MUT
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM>1GHZ 48VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features IC RF
Manufacturer Microchip Technology
Series SMART™ SAM R21
Package Reel - TR
Family Name ATSAMR21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 1611-ATSAMR21G18A-MUTCT-ND, ATSAMR21G18A-MUTCT, 1611-ATSAMR21G18A-MUTCT, 1611-ATSAMR21G18A-MUTTR-ND, ATSAMR21G18A-MUTDKR, 1611-ATSAMR21G18A-MUTTRINACTIVE, 1611-ATSAMR21G18A-MUTDKR, 1611-ATSAMR21G18A-MUTCTINACTIVE, ATSAMR21G18A-MUTTR, 1611-ATSAMR21G18A-MUTTR, 1611-ATSAMR21G18A-MUTDKRINACTIVE, 1611-ATSAMR21G18A-MUTDKR-ND
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847466-ATSAMR21G18A-MUT
Ultra Librarian 3D Model Ultra Librarian ATSAMR21G18A-MUT CAD Model

Description

Microchip Technology ATSAMR21G18A-MUT

The ATSAMR21G18A-MUT is a high-performance, low-power RF microcontroller designed by Microchip Technology, which is renowned for its advanced connectivity solutions. This device combines the best of Microchip's microcontroller and RF technology to deliver a compact, efficient solution for wireless applications. Built around an ARM Cortex-M0+ core, the ATSAMR21G18A-MUT is optimized for power consumption and processing efficiency, making it ideal for battery-powered and energy-sensitive projects.

The microcontroller features a 256KB of flash memory and 32KB of SRAM, providing ample space for complex applications and software stacks. With an operating frequency of up to 48MHz, it delivers the computational power required for tasks that demand quick processing and responsiveness.

One of the standout features of the ATSAMR21G18A-MUT is its integrated IEEE 802.15.4 compliant radio, which supports the 2.4GHz ISM band used for many wireless protocols, including ZigBee, Thread, and proprietary wireless systems. This makes it an excellent choice for smart home applications, industrial automation, and Internet of Things (IoT) devices that require reliable, low-power wireless communication.

Additionally, the device includes a variety of peripherals that enhance its functionality. These include multiple serial communication modules (USART, I2C, and SPI), 12-bit ADCs, timers, and more to support a wide range of applications. The ATSAMR21G18A-MUT also supports DMA (Direct Memory Access), which helps to offload data transfer tasks from the CPU, improving system performance.

Security is a critical aspect of wireless devices, and the ATSAMR21G18A-MUT addresses this need with built-in hardware cryptographic acceleration and random number generation, ensuring secure data transmission and storage.

Designed for flexibility, the ATSAMR21G18A-MUT is available in a 48-pin QFN package, making it suitable for space-constrained applications. Its robust design, comprehensive feature set, and ease of integration make it a go-to choice for developers looking to create advanced wireless solutions with confidence.

With Microchip's extensive support and resources, including development tools, software libraries, and reference designs, the ATSAMR21G18A-MUT is a versatile and powerful component for your next wireless project.

You May Also Be Interested in

Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9785 $53.8065
18+ $5.5928 $100.6704
28+ $5.4000 $151.2000
40+ $5.0143 $200.5720
52+ $4.8214 $250.7128
65+ $4.6286 $300.8590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,210 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess