EN
  • EN
  • DE

ATSAME51J18A-AU

Part No ATSAME51J18A-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64TQFP  /  ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM E51
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM
Number of I/O 51
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.71V ~ 3.63V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number ATSAME51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 976398-ATSAME51J18A-AU
Ultra Librarian 3D Model Ultra Librarian ATSAME51J18A-AU CAD Model

Description

The ATSAME51J18A-AU is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to meet the demanding requirements of modern embedded systems. This MCU is part of the SAM E51 series, which is renowned for its robust performance, extensive connectivity options, and low-power operation.

Key Features

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU), running at up to 120 MHz, providing the computational power necessary for complex algorithms and signal processing.
  • Memory: Features 256KB of SRAM and 512KB of flash memory, offering ample space for application code and data storage.
  • Connectivity: Equipped with a variety of communication interfaces including CAN-FD, USB, SPI, I2C, UART, and LIN, making it highly versatile for different communication protocols.
  • Advanced Peripherals: Onboard peripherals include multiple 16-bit and 32-bit timers, PWM channels, a 12-bit ADC, a DAC, and a PTC (Peripheral Touch Controller) for capacitive touch applications.
  • Security: Comes with enhanced security features such as a True Random Number Generator (TRNG), secure key storage, and hardware cryptographic accelerators to protect against threats.
  • Power Efficiency: Designed for low-power consumption with a variety of power-saving modes, allowing for extended battery life in portable applications.
  • Package: Available in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

Applications

The ATSAME51J18A-AU is ideal for a wide range of applications, including industrial control systems, automotive electronics, IoT devices, and smart energy solutions. Its combination of processing power, memory capacity, and connectivity options make it a versatile choice for designers looking to create sophisticated embedded systems.

Development Support

Microchip Technology provides extensive support for the ATSAME51J18A-AU with development tools, software libraries, and documentation to assist developers in creating applications efficiently. This includes support for the Atmel Studio IDE, the Atmel Start code configurator, and a variety of development boards.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4480 $56.6880
13+ $7.7522 $100.7786
20+ $7.5100 $150.2000
28+ $7.2677 $203.4956
36+ $7.0255 $252.9180
48+ $6.2987 $302.3376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess