EN
  • EN
  • DE

ATSAMD51J19A-AUT

Part No ATSAMD51J19A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64TQFP  /  ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM D51
Package Tape & Reel
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM
Number of I/O 51
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Supply Voltage - Operating 1.71V ~ 3.63V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number ATSAMD51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names ATSAMD51J19A-AUTDKR,ATSAMD51J19A-AUTCT,ATSAMD51J19A-AUTTR
Standard Package 1,500
Win Source Part Number 1146293-ATSAMD51J19A-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD51J19A-AUT CAD Model

Description

Microchip Technology's ATSAMD51J19A-AUT Microcontroller

The ATSAMD51J19A-AUT is a high-performance, 32-bit microcontroller from Microchip Technology's renowned SAMD51 series. This microcontroller is designed to deliver the perfect blend of power efficiency and processing capability, making it an ideal choice for a wide range of applications, from IoT devices to advanced industrial control systems.

Key Features:

  • Core: The ATSAMD51J19A-AUT is built around the ARM Cortex-M4 core with a Floating Point Unit (FPU), running at a maximum frequency of 120 MHz. This provides the computational power needed to handle complex algorithms and signal processing tasks with ease.
  • Memory: It comes equipped with 512 KB of flash memory and 192 KB of SRAM, ensuring ample space for application code and data storage.
  • Connectivity: Multiple communication interfaces are available, including SPI, I2C, and UART, as well as advanced connectivity options like USB and CAN-FD, enabling versatile peripheral connections and communication capabilities.
  • Advanced Peripherals: The device features a rich set of peripherals, including timers, counters, PWM channels, and a 12-bit ADC with up to 16 channels, providing developers with the tools needed for precise control and measurement tasks.
  • Security: With a focus on security, the ATSAMD51J19A-AUT incorporates features such as a True Random Number Generator (TRNG) and hardware-based cryptography support, ensuring data protection and secure communications.
  • Power Efficiency: Designed with power efficiency in mind, the microcontroller supports multiple power-saving modes, which are essential for battery-operated and energy-conscious applications.
  • Package: The automotive-grade component comes in a 64-pin TQFP package, offering a balance between compactness and ease of integration into various designs.

Applications:

The versatility of the ATSAMD51J19A-AUT makes it suitable for a diverse set of applications. It excels in scenarios that require high-speed signal processing, complex data handling, and reliable operation in automotive environments. Examples include automotive control units, infotainment systems, smart home devices, industrial automation controllers, and sophisticated IoT endpoints.

Overall, the ATSAMD51J19A-AUT microcontroller by Microchip Technology is a robust and feature-rich solution that supports developers in creating advanced and efficient electronic products.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4391 $52.1955
12+ $8.5654 $102.7848
19+ $8.2977 $157.6563
25+ $8.0301 $200.7525
33+ $7.7624 $256.1592
44+ $6.9594 $306.2136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess