EN
  • EN
  • DE

ATSAMC21G18A-AUT

Part No ATSAMC21G18A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series SAM C21, Functional Safety (FuSa)
Package Reel - TR
Number of I/O 38
Family Name ATSAMC21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 1611-ATSAMC21G18A-AUTDKR-ND, ATSAMC21G18A-AUTDKR, 1611-ATSAMC21G18A-AUTCT-ND, ATSAMC21G18A-AUTCT, 1611-ATSAMC21G18A-AUTCT, 1611-ATSAMC21G18A-AUTTR-ND, 1611-ATSAMC21G18A-AUTTRINACTIVE, 1611-ATSAMC21G18A-AUTDKR, 1611-ATSAMC21G18A-AUTCTINACTIVE, 1611-ATSAMC21G18A-AUTDKRINACTIVE, ATSAMC21G18A-AUTTR, 1611-ATSAMC21G18A-AUTTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852073-ATSAMC21G18A-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAMC21G18A-AUT CAD Model

Description

The ATSAMC21G18A-AUT is a cutting-edge microcontroller from Microchip Technology, designed to cater to the demanding needs of automotive and industrial applications. This robust and feature-rich device is based on the high-performance 32-bit ARM Cortex-M0+ processor, which operates at a maximum frequency of 48MHz, providing the perfect blend of power efficiency and processing capability.

Key Features

  • Core: ARM Cortex-M0+ CPU, running up to 48MHz
  • Memory: 256KB of in-system self-programmable Flash, 32KB of SRAM
  • Communication Peripherals: Multiple serial communication modules including SERCOM modules configurable as UART/USART, SPI, and I2C
  • Timers: TC (Timer/Counters), TCC (Timer/Counter for Control applications), and RTC (Real-Time Counter)
  • Analog Features: 12-bit ADC with up to 16 channels and 10-bit DAC
  • Digital Peripherals: PTC (Peripheral Touch Controller), Peripheral Event System, and DMA (Direct Memory Access) support
  • Interface Options: Full-speed USB device and embedded host, I2S, and CAN-FD for robust communication
  • Operating Voltage: 2.7V to 5.5V
  • Temperature Range: -40°C to +85°C (AEC-Q100 Grade 2 qualified)
  • Packages: Available in QFN and TQFP packages for flexible PCB design

Applications

The ATSAMC21G18A-AUT is engineered to be highly adaptable, making it an ideal choice for a broad spectrum of automotive applications, including body electronics, sensor interfacing, and control systems. Its robust communication features and extended temperature range also make it suitable for industrial automation, HVAC systems, and other challenging environments.

Reliability and Quality

Microchip Technology is renowned for its commitment to quality and reliability. The ATSAMC21G18A-AUT is no exception, meeting the stringent requirements of the automotive industry with its AEC-Q100 Grade 2 qualification. This ensures that the microcontroller will perform reliably in the harsh conditions often encountered in automotive and industrial settings.

Integrating the ATSAMC21G18A-AUT into your design will provide a reliable, efficient, and cost-effective solution that leverages the proven performance of Microchip's ARM-based microcontrollers.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9480 $54.4280
25+ $4.0599 $101.4975
39+ $3.9330 $153.3870
53+ $3.8061 $201.7233
68+ $3.6793 $250.1924
91+ $3.2987 $300.1817
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,650 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess