EN
  • EN
  • DE

ATSAMC21E16A-ANT

Part No ATSAMC21E16A-ANT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203890-ATSAMC21E16A-ANT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series SAM C21, Functional Safety (FuSa)
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Ultra Librarian 3D Model Ultra Librarian ATSAMC21E16A-ANT CAD Model

Description

Microchip Technology ATSAMC21E16A-ANT

The ATSAMC21E16A-ANT is a powerful and versatile microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications that require high-performance data processing and connectivity. This MCU is part of the SAM C series, which is well-known for its efficient power consumption and robust design tailored for industrial and automotive applications.

The ATSAMC21E16A-ANT is built around an ARM® Cortex®-M0+ processor, which delivers a perfect balance between power efficiency and processing capability. With a clock speed of up to 48 MHz, this MCU is capable of handling complex tasks while maintaining low power consumption. It features 16 KB of RAM and 64 KB of flash memory, providing ample storage for code and data required by various applications.

One of the standout features of this microcontroller is its rich set of peripherals. It includes multiple serial communication modules, including I2C, SPI, and USART interfaces, which allow for easy integration with other components and peripheral devices. Moreover, it comes with several timers, input/output ports, and an analog-to-digital converter (ADC) with up to 16 channels, which make it highly suitable for sensor interfacing and data acquisition tasks.

In terms of connectivity, the ATSAMC21E16A-ANT supports CAN (Controller Area Network) with flexible data-rate (CAN FD), which is essential for automotive and industrial networks that demand high-speed and reliable data communication. This feature ensures that the MCU can be seamlessly integrated into modern vehicular and factory automation systems.

For safety-critical applications, the ATSAMC21E16A-ANT is equipped with various hardware safety features, including a watchdog timer, brown-out detection, and a fail-safe clock monitor. These features help to maintain the integrity and reliability of the system under adverse conditions.

Microchip Technology provides comprehensive support for the ATSAMC21E16A-ANT, with easy-to-use development tools, software libraries, and a strong community of developers. This ensures that designers can rapidly develop and deploy applications with confidence, reducing time-to-market and enhancing product competitiveness.

Overall, the ATSAMC21E16A-ANT is an exceptional choice for designers looking for an MCU that combines performance, connectivity, and reliability in a compact package, suitable for a broad spectrum of industrial and automotive applications.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0187 $54.1683
21+ $4.9384 $103.7064
32+ $4.7841 $153.0912
44+ $4.6297 $203.7068
56+ $4.4754 $250.6224
75+ $4.0125 $300.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,232 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess