EN
  • EN
  • DE

ATSAM3U1CB-AU

Part No ATSAM3U1CB-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100LQFP / AT91SAM ARM-based Flash MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM Cortex -M3
Core Size 32-Bit
Speed 96MHz
Connectivity EBI/EMI, I2C, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 57
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 20K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 4x10b, 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Part Number Series ATSAM3U
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803928-ATSAM3U1CB-AU
Ultra Librarian 3D Model Ultra Librarian ATSAM3U1CB-AU CAD Model

Description

Microchip Technology's ATSAM3U1CB-AU Microcontroller

The ATSAM3U1CB-AU is a high-performance microcontroller from Microchip Technology, designed for a wide range of industrial and consumer applications. This device is part of the SAM3U series, which is known for its high-speed USB connectivity and robust ARM Cortex-M3 processor core. The ATSAM3U1CB-AU operates at a maximum speed of 96 MHz and offers a balanced combination of computational power and power efficiency.

Featuring 64KB of flash memory and 16KB of SRAM, this microcontroller provides ample space for application code and data storage. Its flash memory is ideal for storing firmware that can be updated in the field, while the SRAM offers fast access for real-time data processing. The chip's memory architecture is designed to support deterministic execution and high-speed data transfer, making it suitable for demanding applications.

The ATSAM3U1CB-AU comes in a 100-pin LQFP (Low-profile Quad Flat Package), which is suitable for surface-mount technology and offers a compact footprint for space-constrained designs. The microcontroller includes a range of peripherals such as high-speed USB Device and mini-host, SPI, TWI (I2C), UART, and USART interfaces, which provide versatile options for communication and data exchange with external devices.

One of the standout features of the ATSAM3U1CB-AU is its full-speed USB 2.0 (12 Mbps) device and embedded host functionality, which includes on-chip PHY and a parallel interface for direct connection to external memory. This feature simplifies the design of USB-compliant devices and allows for rapid development of USB-enabled applications.

Additional features include multiple timers, PWM channels, ADC and DAC converters, and a temperature sensor. These built-in peripherals support a variety of functions, from motor control to sensor data acquisition, without the need for external components, thus reducing system complexity and cost.

For security, the ATSAM3U1CB-AU incorporates features such as a unique 128-bit ID and a hardware random number generator, which are essential for cryptographic operations and secure device authentication. With its extensive feature set and high level of integration, the ATSAM3U1CB-AU is an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6432 $53.5024
16+ $6.2713 $100.3408
25+ $6.0754 $151.8850
35+ $5.8794 $205.7790
44+ $5.6834 $250.0696
59+ $5.0955 $300.6345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess