Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AVR series Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 40-PDIP
Manufacturer Microchip Technology
Series AVR® ATmega
Package Tube
Part Status Obsolete
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 40-DIP (0.600", 15.24mm)
Case / Package 40-PDIP
Family Name ATMEGA32
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 9
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862348-ATMEGA32-16PI
Ultra Librarian 3D Model Ultra Librarian ATMEGA32-16PI CAD Model

Description

The ATMEGA32-16PI is a powerful 8-bit microcontroller from Microchip Technology, renowned for its high performance and flexibility. This microcontroller is based on the advanced RISC architecture, which enables it to execute powerful instructions in a single clock cycle, enhancing its efficiency and speed of operation.

Key Features:

  • CPU Speed: The ATMEGA32-16PI operates at a frequency of 16MHz, providing a robust processing capability for a wide range of applications.
  • Memory: It comes with 32KB of in-system programmable flash memory, allowing ample space for application code. Additionally, it features 1KB of EEPROM and 2KB of internal SRAM.
  • I/O Pins: The device includes 32 programmable input/output (I/O) lines, which are organized into four 8-bit ports, providing versatility in interfacing with external peripherals.
  • Peripheral Features: It boasts a wide range of peripherals, including three flexible Timer/Counters, two 8-channel 10-bit ADCs, a programmable serial USART, a master/slave SPI serial interface, and a two-wire serial interface, offering various options for system expansion and module integration.
  • Operating Voltage: The ATMEGA32-16PI operates within a voltage range of 4.5V to 5.5V, making it suitable for many power-sensitive applications.
  • Power-saving Modes: It supports multiple power-saving modes like Idle, ADC Noise Reduction, Power-save, Power-down, and Standby, allowing for efficient power management in battery-operated devices.
  • Packaging: The microcontroller is available in a 40-pin PDIP (Plastic Dual In-line Package), which is ideal for prototyping and easy mounting on printed circuit boards.

Applications:

The ATMEGA32-16PI is a versatile microcontroller that is suitable for a diverse range of applications. It is commonly used in embedded systems, including industrial control systems, sensor networks, automotive applications, robotics, and much more. Its robust feature set and expandability make it a preferred choice for engineers and hobbyists alike.

With its combination of performance, memory, and peripherals, the ATMEGA32-16PI from Microchip Technology stands out as a reliable and efficient solution for complex and demanding applications.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention