EN
  • EN
  • DE

AT97SC3204-X1DB190

Part No AT97SC3204-X1DB190
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description C7-FARH LPC EVAL DAUGHTER BOARD / V1.2 COMMERCIAL GRADE SPI TPM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Series CryptoController
Main Purpose Interface, Anti Tamper and Security
Utilized IC / Part AT97SC3204
Supplied Contents Board(s)
Win Source Part Number 793959-AT97SC3204-X1DB190
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 01, 2000
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AT97SC3204-X1DB190 CAD Model

Description

The AT97SC3204-X1DB190 is a cutting-edge security module designed and manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors. This product is part of the Trusted Platform Module (TPM) family, which is widely used for secure hardware-based key storage and cryptographic operations.

Key Features

  • Robust Security: The AT97SC3204-X1DB190 is equipped with a range of security features designed to protect sensitive data and ensure the integrity of cryptographic operations. It includes support for RSA, SHA-1, and HMAC algorithms, providing a secure environment for digital signature generation and verification.
  • High Performance: With its efficient architecture, this TPM provides rapid cryptographic processing, which is essential for high-speed computing environments and applications requiring quick response times.
  • Flexible Integration: The module is designed for easy integration into various systems. Its standardized interface ensures compatibility with a wide range of platforms, making it a versatile choice for system designers.
  • Trusted Computing: By adhering to the specifications laid out by the Trusted Computing Group (TCG), the AT97SC3204-X1DB190 helps to enable secure boot processes, hardware-based authentication, and other trusted computing functions.

Applications

This TPM is ideal for use in a variety of applications where security is paramount. It is commonly utilized in enterprise systems for secure network access, personal computers for protection against unauthorized software, and embedded systems where data protection and integrity are critical. Its robust security features also make it suitable for use in industries that handle sensitive information, such as finance, healthcare, and government sectors.

Technical Specifications

  • Interfaces: LPC, SPI
  • Encryption: RSA (up to 2048 bits), SHA-1, HMAC
  • Operating Voltage: 3.0V to 3.6V
  • Operating Temperature: -40°C to 85°C
  • Compliance: TCG Specification compliant

The AT97SC3204-X1DB190 by Microchip Technology is a highly secure and efficient solution for any system where trusted computing and data integrity are essential. Its robust feature set and compliance with industry standards make it an ideal choice for a broad range of secure applications.

You May Also Be Interested in

Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess