EN
  • EN
  • DE

AT93C56PI27

Part No AT93C56PI27
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046697-AT93C56PI27
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT93C56PI27 CAD Model

Description

The AT93C56PI27 is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device from the renowned manufacturer, Microchip Technology. This product is designed to provide a reliable and flexible data storage solution for a wide array of applications, ranging from industrial control systems to consumer electronics.

Key Features

  • Memory Size: The device offers a memory capacity of 2K (256 x 8 or 128 x 16 bits), catering to applications that require moderate data storage without compromising on space or power.
  • Operating Voltage: It operates within a voltage range of 2.7V to 5.5V, making it versatile for use in both low and standard voltage applications.
  • Communication Interface: The EEPROM utilizes a serial Peripheral Interface (SPI) for communication, ensuring high-speed data transfer and compatibility with a wide range of microcontrollers and processors.
  • Write Cycle Time: It boasts a fast write cycle time of 5 ms, enabling quick data storage and minimizing delay in operations that require frequent data updates.
  • Endurance: The device is rated for 1 million write cycles, ensuring a long operational lifespan and reliability for applications that demand consistent performance over time.
  • Data Retention: With a data retention period of 100 years, the AT93C56PI27 guarantees the preservation of data well beyond the typical lifespan of most electronic products.
  • Temperature Range: The EEPROM is designed to operate over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: It is available in a PDIP package, which is conducive to easy handling and integration into various circuit designs.

Applications

The AT93C56PI27 is ideal for use in applications that require non-volatile memory storage, such as:

  • Automotive systems
  • Portable devices
  • Medical devices
  • Industrial control systems
  • Smart cards
  • Consumer electronics

In summary, the AT93C56PI27 EEPROM from Microchip Technology is a robust and versatile memory solution that provides reliable data storage with its advanced features and enduring design.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess