EN
  • EN
  • DE

AT91F40816-33CI

Part No AT91F40816-33CI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT 2MB FLASH 120BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AT91
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor ARM7®
Core Size 16/32-Bit
Speed 40MHz
Connectivity EBI/EMI, UART/USART
Peripherals WDT
Number of I/O 32
Program Memory Size 2MB (1M x 16)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 3.6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 120-LBGA
Supplier Device Package 120-BGA (17x11)
Base Product Number AT91F40816
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566239-AT91F40816-33CI
Ultra Librarian 3D Model Ultra Librarian AT91F40816-33CI CAD Model

Description

Microchip Technology AT91F40816-33CI Product Overview

The AT91F40816-33CI is a high-performance microcontroller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is based on the ARM7TDMI processor core, which features a 32-bit RISC architecture that provides exceptional performance and efficiency for a wide range of embedded applications.

This particular model, the AT91F40816-33CI, operates at a maximum frequency of 33 MHz, offering a balanced combination of computing power and energy efficiency. It is equipped with 16KB of on-chip SRAM, which provides ample space for running applications and managing data with low-latency access. The microcontroller also features 128KB of embedded Flash memory, which is ideal for storing firmware and applications that require quick and reliable non-volatile storage.

The AT91F40816-33CI is designed for versatility and supports a wide range of peripherals and interfaces. It includes multiple 32-bit timers, a synchronous serial controller, and a PWM controller, making it suitable for complex timing operations and motor control. The integrated USART and SPI interfaces facilitate serial communication with other devices, while the dedicated I/O lines allow for easy interfacing with external hardware.

Ensuring robust operation in various environments, the AT91F40816-33CI is rated for an industrial temperature range, making it a reliable choice for applications that must withstand extreme conditions. The microcontroller is housed in a 144-LQFP (Low Profile Quad Flat Package) that provides a compact footprint while allowing for sufficient I/O and power connections.

Microchip Technology's commitment to quality and longevity ensures that the AT91F40816-33CI is a microcontroller that can be relied upon for long-term deployment in industrial, automotive, and consumer electronics applications. Whether it's for control systems, communication devices, or any other application requiring a robust and efficient microcontroller, the AT91F40816-33CI is an excellent choice that combines performance, power efficiency, and versatility.

For designers and engineers seeking a powerful core for their next project, the AT91F40816-33CI offers a feature-rich platform with the proven reliability of Microchip Technology's product line.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess