EN
  • EN
  • DE

AT90S825224AC

Part No AT90S825224AC
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1131905-AT90S825224AC
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT90S825224AC CAD Model

Description

The AT90S825224AC is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer a perfect solution for a wide range of embedded applications. This MCU is based on the advanced RISC architecture, which enables the device to execute powerful instructions in a single clock cycle. The result is a product that achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.

With its 8-bit processing capability, the AT90S825224AC is equipped with 8K bytes of In-System Programmable Flash, providing the flexibility for rapid prototyping and updates. This memory is complemented by 512 bytes of EEPROM and 512 bytes of SRAM, which are suitable for storing non-volatile data and facilitating efficient data handling, respectively.

The device operates at a voltage range of 2.7V to 5.5V, making it versatile for various power supply conditions. It also supports a wide clock frequency range, accommodating different system requirements. Additionally, the MCU includes a range of peripherals such as a 10-bit analog-to-digital converter, which provides eight channels for processing analog signals, making it ideal for sensor-based applications.

Connectivity is a strong suit of the AT90S825224AC, offering a full duplex UART for serial communication, which is essential for IoT and interfacing with other devices. Other features include two 8-bit timer/counters with separate prescalers, a 16-bit timer/counter with a separate prescaler, compare mode, and capture mode. These timers are crucial for precise event management and time-sensitive tasks.

The MCU also supports external and internal interrupts, a feature that enhances its responsiveness to external events and allows for efficient power management through sleep modes. The AT90S825224AC comes in a 44-lead TQFP and 44-pad QFN/MLF package, providing a compact form factor suitable for space-constrained applications.

Overall, the AT90S825224AC from Microchip Technology is a robust, feature-rich MCU that can meet the demands of complex embedded systems while maintaining low power consumption and high processing efficiency.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Anachip Corp
Need more? Email Us
Amd
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess