Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features AVR series Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-TQFP (14x14)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, AVR® 90CAN
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (14x14)
Family Name AT90CAN64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number AT90CAN64-15AZCT, AT90CAN64-15AZTR, AT90CAN6415AZ, AT90CAN64-15AZ-ND, AT90CAN64-15AZDKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911998-AT90CAN64-15AZ
Ultra Librarian 3D Model Ultra Librarian AT90CAN64-15AZ CAD Model

Description

Microchip Technology AT90CAN64-15AZ Microcontroller

The AT90CAN64-15AZ is a high-performance, low-power AVR 8-bit microcontroller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This sophisticated microcontroller is designed to offer a perfect blend of power efficiency and computational capability, making it an ideal choice for automotive and industrial applications that require CAN (Controller Area Network) connectivity.

Key Features:

  • Advanced RISC Architecture: The AT90CAN64-15AZ boasts a powerful 8-bit AVR microcontroller that executes most instructions in a single clock cycle. This feature enables the microcontroller to achieve throughputs approaching 1 MIPS per MHz, optimizing power consumption versus processing speed.
  • CAN Connectivity: With its integrated CAN controller, supporting the CAN 2.0A and 2.0B protocols, this microcontroller is well-suited for networking applications in automotive and industrial environments, facilitating robust and reliable communication.
  • Memory: It comes equipped with 64KB of in-system self-programmable flash, 2KB EEPROM, and 4KB SRAM. This ample memory capacity allows for complex programs and data storage without the need for external memory components.
  • Speed: The device operates at a maximum frequency of 16MHz, providing a balance between speed and power usage. The AT90CAN64-15AZ variant specifically offers a speed grade of 15MHz.
  • I/O and Packages: It features 53 programmable I/O lines, 32 general-purpose working registers, and is available in a 64-lead TQFP (Thin Quad Flat Pack) package, ensuring flexibility in design and ease of integration into various systems.
  • Power Efficiency: Designed with power efficiency in mind, it includes features such as Power-save Mode, which reduces power consumption when the microcontroller is idle.

Applications:

The AT90CAN64-15AZ is particularly well-suited for automotive applications such as body control modules, gateways, and industrial control systems where CAN communication is pivotal. Its robust feature set also makes it a reliable choice for embedded systems, consumer electronics, and IoT devices that demand efficient, secure, and fast data communication.

Overall, the AT90CAN64-15AZ from Microchip Technology represents a versatile and reliable solution for designers looking to incorporate advanced microcontroller features with CAN network capabilities into their applications.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5834 $66.3336
10+ $13.6070 $136.0700
15+ $13.1818 $197.7270
21+ $12.7566 $267.8886
27+ $12.3314 $332.9478
36+ $11.0556 $398.0016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention