EN
  • EN
  • DE

AT89LP828-20AU

Part No AT89LP828-20AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features 8051 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-TQFP (7x7)
Manufacturer Microchip Technology
Series 89LP
Package Tray
Core Processor 8051
Core Size 8-Bit
Speed 20MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 30
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2.4V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-TQFP
Case / Package 32-TQFP (7x7)
Family Name AT89LP828
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 1611-AT89LP828-20AU, AT89LP82820AU, 2266-AT89LP828-20AU
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862195-AT89LP828-20AU
Ultra Librarian 3D Model Ultra Librarian AT89LP828-20AU CAD Model

Description

Microchip Technology AT89LP828-20AU Microcontroller

The AT89LP828-20AU microcontroller from Microchip Technology is a powerful and versatile 8-bit device designed to cater to a wide range of applications, from industrial control systems to consumer electronics. This high-performance microcontroller is based on an advanced RISC architecture that enables it to execute most instructions in a single clock cycle, enhancing its efficiency and speed.

Key Features:

  • CPU Speed: The AT89LP828-20AU operates at a frequency of 20MHz, providing robust processing capabilities for time-critical tasks.
  • Program Memory: It comes with 8KB of Flash memory, offering ample space for application code and the flexibility of in-system programmability.
  • RAM: With 512 bytes of RAM, this microcontroller can handle complex operations and multitasking with ease.
  • I/O Pins: The device features 32 programmable I/O lines, which are highly versatile for interfacing with various peripherals and sensors.
  • Power Efficiency: Designed for low-power consumption, the AT89LP828-20AU is ideal for battery-operated applications, contributing to longer battery life and reduced energy costs.
  • Operating Voltage Range: It has a wide operating voltage range of 2.4V to 5.5V, providing flexibility for use in different power environments.
  • Temperature Range: The microcontroller is operational over an industrial temperature range of -40°C to 85°C, ensuring reliability under extreme conditions.

Applications:

The versatility of the AT89LP828-20AU makes it suitable for a broad array of applications, including but not limited to:

  • Automotive systems
  • Home automation and security systems
  • Industrial control systems
  • Consumer electronics
  • Smart sensors and instrumentation
  • Health and medical devices

Package and Availability:

The AT89LP828-20AU is available in a 32-lead TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications. As a product of Microchip Technology, a leader in microcontroller and analog semiconductors, the AT89LP828-20AU is backed by robust support and documentation, making it a reliable choice for designers and engineers.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Lowest to $2.0975

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6650 $62.3150
25+ $4.6483 $116.2075
39+ $4.5030 $175.6170
54+ $4.3578 $235.3212
69+ $4.2125 $290.6625
92+ $3.7768 $347.4656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess