EN
  • EN
  • DE

AT89LP4052-20PU

Part No AT89LP4052-20PU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 89LP
Package Tube
Product Status Active
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 20MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 15
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.4V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number AT89LP4052
Standard Package 18 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566142-AT89LP4052-20PU
Ultra Librarian 3D Model Ultra Librarian AT89LP4052-20PU CAD Model

Description

The AT89LP4052-20PU is a high-performance, low-power microcontroller from Microchip Technology, designed to provide an optimal solution for a wide range of embedded applications. This 8-bit microcontroller is based on the advanced Microchip high-density nonvolatile memory technology and operates at a clock frequency of 20 MHz.

Key Features

  • CPU: 8-bit microcontroller with an enhanced 8051 architecture that provides a highly flexible and cost-effective solution for embedded systems.
  • Speed: Operating at 20 MHz clock frequency, the AT89LP4052-20PU delivers robust performance for time-sensitive tasks and applications.
  • Memory: Equipped with 4 KB of flash memory, which is ideal for storing firmware and applications, and 256 bytes of RAM for efficient data manipulation.
  • I/O Pins: Features 15 general-purpose I/O pins that allow for versatile interfacing with peripheral devices and external components.
  • Power Efficiency: Designed for low-power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Timers: Includes two 16-bit timer/counters that can be used for precise event timing, pulse generation, and interval timing.
  • Communication: Offers a full-duplex UART serial channel for reliable communication with other microcontrollers or peripheral devices.
  • Operating Voltage: Supports a wide operating voltage range from 2.7V to 5.5V, providing flexibility in various power environments.
  • Temperature Range: Operates within an industrial temperature range from -40°C to +85°C, ensuring reliability under extreme conditions.
  • Packaging: Available in a 20-pin PDIP (Plastic Dual In-line Package), which is easy to handle and suitable for through-hole PCB mounting.

Applications

The AT89LP4052-20PU microcontroller is an excellent choice for a broad array of applications, including industrial control systems, consumer electronics, automotive systems, and IoT devices. Its combination of high-speed operation, memory capacity, and power efficiency makes it a versatile component for designers and engineers looking to optimize their embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4735 $54.7350
23+ $4.4910 $103.2930
35+ $4.3507 $152.2745
48+ $4.2104 $202.0992
62+ $4.0700 $252.3400
83+ $3.6490 $302.8670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 244 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess