EN
  • EN
  • DE

AT89C51RB2-3CSUM

Part No AT89C51RB2-3CSUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 40PDIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 89C
Package Tube
Product Status Active
Programmable Not Verified
Core Processor 80C51
Core Size 8-Bit
Speed 60MHz
Connectivity SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1.25K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIL
Base Product Number AT89C51
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566102-AT89C51RB2-3CSUM
Ultra Librarian 3D Model Ultra Librarian AT89C51RB2-3CSUM CAD Model

Description

The AT89C51RB2-3CSUM is a high-performance microcontroller from Microchip Technology, designed to offer a versatile and powerful solution for embedded systems. It is part of the popular AT89 series, which is based on the industry-standard 80C51 microcontroller architecture. This particular model features a robust set of capabilities that make it ideal for a wide range of applications, including industrial control, consumer electronics, automotive systems, and more.

Key Features

  • CPU: The core runs at up to 60 MHz with a 6T architecture, allowing for efficient instruction execution that can meet the demands of complex tasks and real-time processing.
  • Memory: It comes equipped with 32K bytes of Flash programmable and erasable read-only memory (PEROM) and 1K bytes of RAM, providing ample space for application code and data storage.
  • Dual Data Pointer: A feature that accelerates data movement with minimal code overhead, enhancing the overall system performance.
  • 10-bit ADC: The built-in analog-to-digital converter with eight channels enables the microcontroller to interface with analog sensors and devices directly.
  • Flexible Clock Options: It supports a wide range of clock sources, including an internal programmable counter array, which allows for fine-tuning of system timing and power consumption.
  • Power Management: The microcontroller features power control modes such as idle mode and power-down mode to optimize power consumption for battery-powered applications.
  • I/O Ports: Four 8-bit I/O ports and a full-duplex enhanced UART ensure extensive interfacing capabilities with other components in a system.
  • In-System Programming (ISP): The ISP capability allows for firmware updates in the field, making maintenance and upgrades convenient and straightforward.

Applications

With its robust feature set and flexible design, the AT89C51RB2-3CSUM is suitable for a multitude of applications. It excels in scenarios that require high-speed operations, accurate analog signal processing, and low-power consumption. From sophisticated industrial controllers to advanced consumer electronics, this microcontroller provides a reliable and efficient computing platform.

Quality and Reliability

As with all Microchip products, the AT89C51RB2-3CSUM is manufactured to high standards of quality and reliability. It is designed to withstand the rigors of real-world applications and is backed by Microchip Technology's commitment to customer satisfaction.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6802 $54.7208
9+ $11.2248 $101.0232
14+ $10.8740 $152.2360
20+ $10.5232 $210.4640
25+ $10.1724 $254.3100
33+ $9.1201 $300.9633
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess