Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 89C
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 12MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, LED, POR
Number of I/O 15
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number AT89C4051
Standard Package 18 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566072-AT89C4051-12PC
Ultra Librarian 3D Model Ultra Librarian AT89C4051-12PC CAD Model

Description

Microchip Technology AT89C4051-12PC Microcontroller

The AT89C4051-12PC is a powerful microcontroller from Microchip Technology, designed for embedded systems that require a compact, yet versatile processing solution. This 8-bit microcontroller is based on the high-performance CMOS process and is a member of Microchip's esteemed AT89C family, known for their reliability and ease of use.

Operating at a frequency of 12MHz, the AT89C4051-12PC offers a balanced performance for time-critical applications. Its architecture is optimized for low power consumption and high-speed processing, making it an ideal choice for battery-operated and portable devices. The microcontroller comes in a 20-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, providing robust physical connections for industrial-grade applications.

With 4KB of reprogrammable Flash memory, the AT89C4051-12PC allows for in-system programming and on-chip code storage. This feature enables developers to update the firmware and make adjustments to their applications without the need for external programming devices, streamlining the development process and reducing time-to-market.

Additionally, the microcontroller is equipped with 128 bytes of RAM, which provides enough space for stack operations and temporary data storage. The AT89C4051-12PC also includes a range of integrated peripherals, such as two 16-bit timer/counters, a full-duplex serial port, and five vector two-level interrupt architecture. These built-in features save valuable board space and reduce the need for additional components.

For interfacing with other devices, the AT89C4051-12PC offers 15 programmable I/O lines. These lines are highly flexible and can be used for a variety of purposes, from simple LED control to complex communication with other microcontrollers or peripheral devices.

In conclusion, the Microchip Technology AT89C4051-12PC microcontroller is a robust, feature-rich solution that provides designers with a flexible platform for creating a wide range of embedded systems. Its combination of programmability, integrated peripherals, and low-power operation makes it an excellent choice for projects where efficiency and space are at a premium.

You May Also Be Interested in

Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention