EN
  • EN
  • DE

AT86RF215-ZUR

Part No AT86RF215-ZUR
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX 802.15.4 48VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features IC RF
Manufacturer Microchip Technology
Package Reel - TR
Family Name AT86RF215
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Other Part Number AT86RF215-ZURTR, AT86RF215-ZUR-ND, 1611-AT86RF215-ZURDKR, 1611-AT86RF215-ZURDKR-ND, 1611-AT86RF215-ZURTRINACTIVE, 1611-AT86RF215-ZURTR, 1611-AT86RF215-ZURDKRINACTIVE, 1611-AT86RF215-ZURCT-ND, AT86RF215-ZURCT, 1611-AT86RF215-ZURCTINACTIVE, 1611-AT86RF215-ZURTR-ND, 1611-AT86RF215-ZURCT, AT86RF215-ZURDKR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846566-AT86RF215-ZUR
Ultra Librarian 3D Model Ultra Librarian AT86RF215-ZUR CAD Model

Description

Microchip Technology's AT86RF215-ZUR: A Versatile RF Transceiver

The AT86RF215-ZUR by Microchip Technology is a high-performance, dual-band sub-1 GHz and 2.4 GHz Radio Frequency (RF) transceiver designed for a wide range of applications. This RF transceiver is an ideal component for those looking to implement robust wireless communication in their projects, particularly in the Internet of Things (IoT), smart energy, and wireless sensor networks.

Key Features

  • Dual-Band Operation: The AT86RF215-ZUR operates in both the sub-1 GHz band (389.5 MHz to 510 MHz and 779 MHz to 1020 MHz) and the 2.4 GHz ISM band (2400 MHz to 2483.5 MHz), offering flexibility for global compliance and system coexistence.
  • High Data Rates: It supports high data rates up to 400 kbit/s in the sub-1 GHz band and up to 4 Mbit/s in the 2.4 GHz band, making it suitable for applications requiring fast data transmission.
  • Modulation Schemes: The device supports various modulation schemes including BPSK, QPSK, O-QPSK, and MSK, as well as IEEE 802.15.4g compliant SUN FSK modes, providing adaptability for different communication protocols and requirements.
  • Integrated Power Amplifiers: With integrated power amplifiers, the AT86RF215-ZUR delivers excellent output power of up to 14 dBm in the sub-1 GHz band and up to 11 dBm in the 2.4 GHz band, ensuring strong signal transmission over extended ranges.
  • Low Power Consumption: Designed with energy efficiency in mind, it features a low power consumption mode, making it ideal for battery-operated devices where power management is critical.
  • Robust Security: The transceiver includes advanced security features, such as AES-128 hardware encryption, to secure communication and protect data integrity.

Applications

The AT86RF215-ZUR is versatile and can be used in a variety of applications, including:

  • Wireless Sensor Networks
  • Smart Grid and Smart Metering
  • Home and Building Automation
  • Industrial Control Systems
  • IoT Devices

With its dual-band capability, high data rate support, and robust security features, the AT86RF215-ZUR from Microchip Technology stands out as a powerful solution for developers seeking to integrate reliable wireless communication into their systems.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3198 $55.9188
14+ $7.6471 $107.0594
21+ $7.4081 $155.5701
28+ $7.1691 $200.7348
37+ $6.9302 $256.4174
49+ $6.2132 $304.4468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,831 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess