EN
  • EN
  • DE

AT49LD3200-13TC

Part No AT49LD3200-13TC
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 32MBIT PAR 86TSOP II
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 32Mbit
Memory Organization 1M x 32, 2M x 16
Memory Interface Parallel
Clock Frequency 75 MHz
Access Time 170 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 86-TFSOP (0.400", 10.16mm Width)
Supplier Device Package 86-TSOP II
Base Product Number AT49LD3200
Standard Package 108 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 565962-AT49LD3200-13TC
Ultra Librarian 3D Model Ultra Librarian AT49LD3200-13TC CAD Model

Description

Microchip Technology AT49LD3200-13TC Product Overview

The AT49LD3200-13TC is a cutting-edge flash memory device designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This high-performance product is specifically engineered to meet the demanding storage requirements of modern electronic applications. The device offers a robust storage solution for a wide range of uses, including industrial, automotive, and consumer electronics.

With a memory size of 32 Mbit, the AT49LD3200-13TC provides ample space for firmware storage, boot code, and data logging. Its parallel interface ensures fast data transfer rates, which is crucial for applications that require quick access to stored data. The device operates at a standard voltage range, making it compatible with most systems without the need for additional power management components.

The AT49LD3200-13TC boasts a compact package, housed in a 48-pin TSOP (Thin Small Outline Package), which is ideal for space-constrained applications. Its surface-mount design facilitates easier integration into PCBs (Printed Circuit Boards), allowing for more efficient assembly processes and reduced manufacturing costs.

Key Features:

  • Memory Size: 32 Mbit
  • Interface Type: Parallel
  • Operating Voltage: Standard range
  • Package: 48-pin TSOP
  • Mounting Type: Surface Mount

The AT49LD3200-13TC is designed with reliability in mind. It includes features such as block protection and security options to prevent unauthorized access to the data. The device also has a wide operating temperature range, ensuring stable performance across various environmental conditions.

Microchip Technology's commitment to quality is evident in the AT49LD3200-13TC, which undergoes rigorous testing to ensure it meets the highest standards for durability and longevity. This flash memory device is an excellent choice for designers and engineers looking for a reliable and efficient storage solution that can withstand the rigors of everyday use.

Whether you're developing the next generation of consumer electronics or upgrading industrial control systems, the AT49LD3200-13TC from Microchip Technology offers the performance and dependability you need to keep your products at the forefront of technology.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess