EN
  • EN
  • DE

AT49F512-55JU

Part No AT49F512-55JU
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 512KBIT 55NS 32PLCC / NOR Flash Parallel 5V 512K-bit 64K x 8 55ns 32-Pin PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 512Kb (64K x 8)
Write Cycle Time - Word, Page 50μs
Access Time 55ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 32-LCC (J-Lead)
Manufacturer Package 32-PLCC
Win Source Part Number 769067-AT49F512-55JU
Popularity Medium
Supply and Demand Status Limited
Family Name AT49F512
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT49F512-55JU CAD Model

Description

Product Overview: AT49F512-55JU from Microchip Technology

The AT49F512-55JU is a high-performance Flash memory device manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is designed to offer a reliable storage solution for a wide array of applications, ranging from consumer electronics to industrial systems.

Key Features

  • Memory Capacity: The AT49F512-55JU boasts a storage capacity of 512 kilobits, providing ample space for firmware storage, boot code, or other critical data.
  • Speed: With an access time of 55 nanoseconds, this Flash memory device offers swift read operations, ensuring high performance for systems that require quick data retrieval.
  • Package Type: The device comes in a PLCC (Plastic Leaded Chip Carrier) package, which is known for its robustness and excellent thermal characteristics, making it suitable for various environmental conditions.
  • Power Supply: The AT49F512-55JU operates at a single 5V power supply, which is common in many legacy systems, simplifying power management within the design.
  • Endurance: This memory chip is built to last, with a high endurance level that ensures data integrity and reliability over an extensive number of program/erase cycles.
  • Temperature Range: It is designed to operate within an industrial temperature range, making it ideal for applications that may be subject to extreme temperatures.

Applications

The versatility of the AT49F512-55JU allows it to be integrated into a multitude of applications, such as:

  • Embedded systems
  • Automotive electronics
  • Industrial control units
  • Telecommunication infrastructure
  • Consumer electronics

With its robust design and reliable performance, the AT49F512-55JU from Microchip Technology is an excellent choice for designers and engineers looking for a non-volatile memory solution that can withstand the demands of both modern and legacy systems. Whether you are developing new products or maintaining existing ones, this Flash memory device provides a dependable and cost-effective storage option.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess