Microchip Technology AT49F010-12PC
The AT49F010-12PC from Microchip Technology is a high-performance 1-megabit Flash memory component, designed for use in a wide array of computing and electronic applications. This device offers a substantial amount of non-volatile storage and is ideal for firmware storage, code shadowing, and data storage where reliable and efficient memory is crucial.
With its 128K x 8 configuration, the AT49F010-12PC provides a flexible and easy-to-use interface that is compatible with most microprocessors. The access time of 120 ns allows for speedy read operations, which is essential for applications that require quick data retrieval. This speed is particularly beneficial in applications where performance is critical, such as booting an operating system or executing application code directly from the Flash memory.
The AT49F010-12PC operates within a voltage range of 5V ± 10%, which is standard for TTL logic levels, ensuring compatibility with a wide range of digital circuits. Additionally, its power consumption is optimized for efficient operation, with a typical active read current of 15 mA and a standby current of 30 µA, making it an excellent choice for battery-powered and energy-conscious designs.
This Flash memory chip also features sector erase architecture, which provides flexible data management and simplifies firmware updates. Each of the eight sectors can be individually erased and written, allowing for the preservation of data in certain areas while updating others. The end-of-write detection features include both Data# Polling and Toggle Bit, which provide a means for a host controller to identify when a write cycle has been successfully completed.
The AT49F010-12PC is packaged in a 32-lead PDIP (Plastic Dual In-line Package), which is widely used and easy to handle in both prototyping and production environments. Its industry-standard packaging ensures that it can be easily integrated into existing designs without the need for specialized sockets or mounting techniques.
In summary, the AT49F010-12PC by Microchip Technology is a robust and reliable Flash memory solution, suitable for a variety of applications that require efficient and flexible non-volatile storage options.