EN
  • EN
  • DE

AT49BV8192AT-90TC

Part No AT49BV8192AT-90TC
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 8MBIT 90NS 48TSOP / NOR Flash Parallel 3.3V 8M-bit 1M x 8/512K x 16 90ns 48-Pin TSOP-I
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (1M x 8, 512K x 16)
Write Cycle Time - Word, Page 30μs
Access Time 90ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting SMD
Package 48-TFSOP (0.724", 18.40mm Width)
Manufacturer Package 48-TSOP
Win Source Part Number 769049-AT49BV8192AT-90TC
Popularity Medium
Supply and Demand Status Limited
Family Name AT49BV8192AT
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT49BV8192AT-90TC CAD Model

Description

The AT49BV8192AT-90TC is a high-performance Flash memory component designed and manufactured by Microchip Technology, a renowned leader in the field of microcontroller and analog semiconductors. This device is part of Microchip's extensive range of non-volatile memory products and offers a substantial storage capacity of 8 Megabits, suitable for a wide array of applications.

With an access time of 90 nanoseconds, the AT49BV8192AT-90TC ensures swift data retrieval, making it an excellent choice for systems that require quick boot times and immediate data access. This speed is particularly beneficial for applications such as real-time computing, embedded systems, and telecommunications equipment where performance is paramount.

The AT49BV8192AT-90TC operates at a standard voltage range, typically 5V, providing a stable and reliable power supply for consistent operation. Its low-power consumption makes it an energy-efficient choice for portable and battery-operated devices. The product comes in a 48-lead TSOP (Thin Small-Outline Package) type I, which is widely used in the industry and known for its compact footprint and ease of PCB (Printed Circuit Board) mounting.

One of the key features of the AT49BV8192AT-90TC is its sector erase architecture. This allows for selective erasure of data, enabling the modification of specific blocks of memory without affecting the integrity of the remaining data. This feature is particularly useful for firmware updates and data management where only certain sections of the memory need to be rewritten.

Microchip Technology has equipped the AT49BV8192AT-90TC with advanced security and protection features. The chip includes hardware-based lock mechanisms to prevent unauthorized access to data, ensuring the security of sensitive information stored within the device.

In conclusion, the AT49BV8192AT-90TC from Microchip Technology is a robust, efficient, and secure memory solution that provides the reliability and performance expected from a leading semiconductor manufacturer. Whether it's for industrial control systems, consumer electronics, or automotive applications, this Flash memory chip is engineered to meet the rigorous demands of modern technology.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess