EN
  • EN
  • DE

AT49BV6416-70TU

Part No AT49BV6416-70TU
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 64MBIT PARALLEL 48TSOP  /  FLASH Memory IC 64Mb (4M x 16) Parallel 70 ns 48-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (4M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 15µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Base Product Number AT49BV6416
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Standard Package 96
Win Source Part Number 1046563-AT49BV6416-70TU
Ultra Librarian 3D Model Ultra Librarian AT49BV6416-70TU CAD Model

Description

The AT49BV6416-70TU from Microchip Technology is a high-performance, 64-megabit Flash memory component that offers a fast and efficient solution for a wide range of embedded applications. This device operates at a standard voltage range, making it compatible with many microcontrollers and digital systems.

Key Features:

  • Memory Size: 64 Megabits (8 Megabytes) providing ample storage for boot code, firmware updates, and data logging.
  • Interface Type: The device supports a parallel interface for high-speed data transfer and easy integration into existing systems.
  • Access Time: Fast access time of 70ns, ensuring quick read operations which is crucial for performance-critical applications.
  • Operating Temperature: Designed to operate within a temperature range of -40°C to +85°C, making it suitable for industrial and automotive environments.
  • Package / Case: Housed in a 48-Lad TSOP (Type 1) package, providing a compact footprint for space-constrained applications.
  • Supply Voltage: Operates within a power supply range of 2.7V to 3.6V, accommodating various system power designs.
  • Reliability: Features typical endurance of 10,000 write/erase cycles and data retention of 20 years, ensuring long-term reliability of stored data.

Applications:

With its robust feature set, the AT49BV6416-70TU is well-suited for a variety of applications, including:

  • Embedded systems requiring large code or data storage
  • Automotive electronics where high reliability and extended temperature range are needed
  • Industrial control systems requiring fast access to critical firmware
  • Telecommunications infrastructure where durability and data integrity are paramount
  • Consumer electronics that require high-density, non-volatile memory storage

The AT49BV6416-70TU is a testament to Microchip Technology's commitment to providing advanced memory solutions that meet the needs of modern electronic systems. Its combination of speed, capacity, and reliability makes it an excellent choice for designers looking to optimize their system's performance.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 16MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70 ns 48-TSOP
Lowest to $5.4167
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 80 MHz 16-SOIC
Lowest to $5.0214
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 512MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8)
Lowest to $25.8046
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64BGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (11x13)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (8.15x6.15)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess