EN
  • EN
  • DE

AT49BV320CT-70CI

Part No AT49BV320CT-70CI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 32MBIT PARALLEL 47CBGA / FLASH Memory IC 32Mb (2M x 16) Parallel 70 ns 47-CBGA (7x10)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 32Mb (2M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 120µs
Access Time 70 ns
Voltage - Supply 2.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting SMD (SMT)
Package / Case 47-VFBGA, CSBGA
Supplier Device Package 47-CBGA (7x10)
Base Product Number AT49BV320
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Standard Package 276
Win Source Part Number 1046558-AT49BV320CT-70CI
Ultra Librarian 3D Model Ultra Librarian AT49BV320CT-70CI CAD Model

Description

Microchip Technology AT49BV320CT-70CI

The AT49BV320CT-70CI is a high-performance flash memory chip produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to offer a reliable and efficient storage solution for a wide range of applications, including embedded systems, telecommunications, automotive electronics, and more.

Key Features:

  • Memory Capacity: The AT49BV320CT-70CI boasts a substantial memory capacity of 32 megabits, allowing it to store significant amounts of data.
  • Interface Type: This flash memory chip uses a parallel interface, facilitating quick and straightforward integration with a variety of microcontrollers and processors.
  • Access Time: With an access time of 70 nanoseconds, it provides swift data retrieval, making it suitable for applications requiring high-speed operations.
  • Operating Temperature: The device is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: The AT49BV320CT-70CI is packaged in a 48-pin TSOP (Thin Small Outline Package), which is widely used in the industry and known for its compact footprint and durability.
  • Voltage Supply: It operates at a voltage range of 2.7V to 3.6V, making it compatible with low-power applications and helping to reduce overall power consumption.
  • Endurance: The chip is designed with high endurance, allowing for a minimum of 10,000 write/erase cycles, which is essential for applications that require frequent data updates.

The AT49BV320CT-70CI is a testament to Microchip Technology's commitment to delivering high-quality memory solutions. Its robust design and advanced features make it an ideal choice for designers and engineers looking to enhance their systems with reliable and efficient flash memory. Whether it's for critical data storage, firmware updates, or boot code storage, the AT49BV320CT-70CI offers a flexible and dependable solution to meet the demands of today's sophisticated electronic applications.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess