Microchip Technology AT49BV001AT-55TI Flash Memory
The AT49BV001AT-55TI is a high-performance, 1-megabit Flash memory component engineered by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device offers a fast access time of 55 nanoseconds, making it an excellent choice for applications requiring quick data retrieval.
Designed with versatility in mind, the AT49BV001AT-55TI is suitable for a wide range of applications, including but not limited to, embedded systems, telecommunications, automotive industries, and consumer electronics. Its robust design ensures reliable operation even in demanding environments.
Key Features
- Memory Capacity: 1 Megabit (128K x 8)
- Access Time: 55 ns
- Single Voltage Operation: 2.7V to 3.6V, which allows for low-power consumption and compatibility with modern microcontrollers.
- Programming: In-system programmable via a 2-wire serial interface for straightforward integration and minimal additional component requirements.
- Endurance: Offers high write endurance, capable of withstanding a minimum of 10,000 write cycles, ensuring longevity and reliability.
- Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C, suitable for harsh environments.
- Packaging: Available in a 32-lead, thin small outline package (TSOP), providing a compact footprint for space-constrained applications.
- Data Retention: Designed for long-term data retention, with a minimum of 20 years at industrial temperature ranges.
Applications
The AT49BV001AT-55TI is adept for use in a variety of applications that require reliable, non-volatile memory storage. Its fast access time and robust endurance make it particularly well-suited for use in:
- Embedded control systems
- Boot code storage in computers and telecommunications equipment
- Parameter and configuration storage for industrial applications
- Firmware updates and data logging for automotive systems
- Portable electronic devices
In summary, the AT49BV001AT-55TI from Microchip Technology is a durable, efficient, and adaptable flash memory solution that meets the needs of a broad spectrum of high-speed, data-intensive applications.