EN
  • EN
  • DE

AT40K10AL-1DQC

Part No AT40K10AL-1DQC
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 10K GATES 208QFP / FPGA AT40K Family 20K Gates 576 Cells 100MHz 0.35um Technology 3.3V 208-Pin PQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AT40KAL
Part Status Obsolete(EOL)
Number of Logic Elements/Cells 576
Total RAM Bits 4608
Number of I/O 161
Number of Gates 20000
Operating Supply Voltage 3 V ~ 3.6 V
Mounting SMD
Operating Temperature Range 0°C ~ 70°C
Package 208-BFQFP
Manufacturer Package 208-PQFP (28x28)
Win Source Part Number 769001-AT40K10AL-1DQC
Popularity Medium
Supply and Demand Status Limited
Family Name AT40K10AL
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT40K10AL-1DQC CAD Model

Description

The AT40K10AL-1DQC is a state-of-the-art FPGA (Field-Programmable Gate Array) product from Microchip Technology, designed for a wide range of applications that require high performance, flexibility, and a quick-to-market approach. This device is part of the AT40K series, which is known for its low power consumption and high functionality.

With its 10K logic cells, the AT40K10AL-1DQC provides a robust platform for complex digital circuit design. It is capable of implementing intricate digital logic designs, which can be customized and reprogrammed according to specific application requirements, making it an ideal choice for rapid prototyping and iterative development processes.

The AT40K10AL-1DQC operates at a core voltage of 3.3V and features a high-speed user I/O that is compatible with industry-standard bus interfaces. This ensures easy integration into existing systems and provides a high degree of interoperability with other components. The device comes in a 144-pin LQFP (Low-Profile Quad Flat Package) which offers a compact footprint while still allowing for sufficient connectivity with other parts of a system.

This FPGA is equipped with a Live at Power-Up feature, which allows it to be immediately operational upon power-up, eliminating the need for configuration memory and simplifying the system design. Additionally, it supports in-system programmability, enabling designers to update the FPGA firmware in the field without the need for additional hardware.

As a product of Microchip Technology, a leader in microcontroller and analog semiconductors, the AT40K10AL-1DQC benefits from the company's strong support and reliability. It is ideal for applications in telecommunications, automotive, industrial control systems, and consumer electronics, where the ability to customize and update functionality without changing the hardware is crucial.

Overall, the AT40K10AL-1DQC is a versatile and reliable FPGA that offers designers the flexibility and performance needed to meet the demands of modern digital design challenges.

You May Also Be Interested in

Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess