Microchip Technology's AT34C02NC3: A Robust EEPROM Solution
The AT34C02NC3 from Microchip Technology is a high-performance, 2-Kbit Electrically-Erasable Programmable Read-Only Memory (EEPROM) device that offers a versatile data storage solution for a wide range of applications. Designed with reliability in mind, this EEPROM provides an efficient method for storing small amounts of data that must be saved when power is removed.
Key Features:
- Memory Size: The AT34C02NC3 offers 2 Kbits (256 x 8) of memory, providing ample space for configuration parameters, serial numbers, or calibration data.
- Interface: It features a standard I²C serial interface, facilitating easy integration into most microcontroller-based systems and ensuring compatibility with a broad range of devices.
- Write Protect: A hardware write-protect pin provides protection against accidental data overwrites or erasure, securing your critical information.
- Low Power Consumption: The device is optimized for low-power applications, making it ideal for battery-operated and power-sensitive systems.
- Wide Voltage Range: It operates across a voltage range of 1.7V to 5.5V, accommodating various logic levels and system requirements.
- Operating Temperature: The EEPROM is designed to perform reliably over an industrial temperature range of -40°C to +85°C.
Applications:
The versatility of the AT34C02NC3 allows it to be used in numerous applications, including but not limited to:
- Consumer electronics
- Industrial control systems
- Automotive systems
- Medical devices
- Smart cards
Quality and Reliability:
Microchip Technology is renowned for its commitment to quality, and the AT34C02NC3 is no exception. The device is manufactured to meet the highest industry standards, ensuring long-term reliability for critical applications. With endurance of one million write cycles and a data retention period of 100 years, users can trust this EEPROM to securely hold their data over extended periods.
Whether you're developing consumer gadgets, automotive systems, or sophisticated industrial machinery, the AT34C02NC3 from Microchip Technology is an excellent choice for your non-volatile memory needs.