EN
  • EN
  • DE

AT32UC3B0256-A2UR

Part No AT32UC3B0256-A2UR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64TQFP / MCU 32-bit AVR RISC 256KB Flash 1.8V/3.3V 64-Pin TQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR32 UC3 B
Packaging Reel package
Core Processor AVR
Core Size 32-Bit
Speed 60MHz
Connectivity I2C, IrDA, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 44
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.65 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 768991-AT32UC3B0256-A2UR
Popularity Medium
Supply and Demand Status Balance
Family Name AT32UC3B0256
Introduction Date June 12, 2007
ECCN 3A991.a.2
Country of Origin Philippines, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian AT32UC3B0256-A2UR CAD Model

Description

Microchip Technology AT32UC3B0256-A2UR Product Overview

The AT32UC3B0256-A2UR is a high-performance, low-power 32-bit AVR microcontroller from Microchip Technology, designed to cater to a wide array of embedded system applications. This microcontroller is particularly well-suited for applications requiring a significant amount of processing power and on-chip peripherals, while still maintaining power efficiency.

Key Features:

  • Core: The AT32UC3B0256-A2UR is built around the AVR32 UC3B core, which operates at a maximum frequency of 60 MHz, providing a perfect balance between speed and power consumption.
  • Memory: It comes with a substantial 256 KB of in-system self-programmable flash memory and 32 KB of internal SRAM, ensuring ample space for complex applications and data storage.
  • Connectivity: This microcontroller offers a range of communication interfaces, including USB 2.0 full-speed (12 Mbps) device and mini-host, USART, SPI, I2C, and more, providing versatile connectivity options for various peripherals and systems.
  • Timer/Counters: Multiple 16-bit timer/counters with PWM channels allow for precise timing and control applications, which are essential for tasks such as motor control and sensor interfacing.
  • Analog Features: It includes a 10-bit ADC with up to 15 channels and a 2-channel 10-bit DAC, facilitating analog signal processing and control.
  • Power Efficiency: The device supports multiple power-saving modes, which enable the reduction of power consumption during idle or standby states, making it ideal for battery-operated devices.
  • Package: Available in a QFN64 package, the AT32UC3B0256-A2UR is compact and suitable for space-constrained applications.

With its robust architecture and comprehensive feature set, the AT32UC3B0256-A2UR from Microchip Technology is a versatile and powerful solution for a myriad of embedded applications, including industrial control systems, consumer electronics, medical devices, and IoT endpoints. Its advanced peripherals and interfaces, combined with the efficiency of the AVR32 core, make it a smart choice for designers looking to optimize performance and power in their next project.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess