Microchip Technology's AT29C256-12TIT/R Flash Memory
The AT29C256-12TIT/R is a high-performance 256-kilobit Flash memory component designed and manufactured by the renowned Microchip Technology. It is a versatile non-volatile memory chip that offers a substantial 32K x 8-bit storage capacity, making it an ideal choice for a wide range of applications that require data or program storage that is both reliable and durable.
This particular model, the AT29C256-12TIT/R, boasts a fast access time of 120 nanoseconds, which ensures quick data retrieval, contributing to the overall performance efficiency of the systems it is integrated with. The speed and efficiency of this flash memory make it well-suited for applications in the industrial, automotive, and telecommunications sectors, among others.
One of the key features of the AT29C256-12TIT/R is its extended temperature range, operating reliably between -40°C to +85°C. This robustness makes it an excellent choice for applications that must withstand harsh environmental conditions, ensuring that performance is maintained without compromise.
The device is packaged in a 28-pin, thin small outline package (TSOP), which is beneficial for space-constrained applications. Its compact form factor allows for a high level of integration while minimizing the footprint on the printed circuit board (PCB).
Moreover, the AT29C256-12TIT/R supports a 5V power supply voltage, which is compatible with many legacy systems, allowing for easy integration without the need for additional power management components. The low power consumption of this device also helps to extend the battery life of portable applications.
With its industry-standard interface, the AT29C256-12TIT/R is easy to program and erase, providing a user-friendly experience that does not require complex programming voltages. The memory can be erased and reprogrammed in-system or in standard EPROM programmers, ensuring a flexible and convenient approach to memory management.
In conclusion, the AT29C256-12TIT/R from Microchip Technology is a reliable, fast, and versatile Flash memory solution that meets the demands of a wide range of applications. Its robust design, combined with easy programmability and a convenient form factor, make it a top choice for designers looking to incorporate stable and durable memory storage into their systems.