EN
  • EN
  • DE

AT27C256R-20LM

Part No AT27C256R-20LM
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1029173-AT27C256R-20LM
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT27C256R-20LM CAD Model

Description

Microchip Technology AT27C256R-20LM EEPROM

The AT27C256R-20LM is a high-performance 256K (32K x 8) One-Time Programmable (OTP) EPROM from the reputable electronics manufacturer Microchip Technology. This product is designed to offer a flexible and reliable solution for firmware storage and program memory in a wide array of applications, ranging from consumer electronics to industrial automation systems.

With an access time of 200ns, the AT27C256R-20LM provides quick data retrieval, making it suitable for applications that require fast boot or frequent code updates. The device operates within a voltage range of 4.5V to 5.5V, catering to a standard power supply specification and ensuring compatibility with most 5V systems.

Key Features:

  • Memory Size: 256Kb (32K x 8)
  • Access Time: 200ns
  • Operating Voltage: 4.5V to 5.5V
  • Programming Voltage: 12.75V ± 0.25V
  • Temperature Range: -40°C to +85°C
  • Package: 28-Pin PLCC (Plastic Leaded Chip Carrier)
  • Low Power Consumption: Offers CMOS technology for reduced power usage.
  • High Reliability: Endurance of 10,000 write cycles and data retention of 10 years.

This device is designed for easy integration into your system with its industry-standard PLCC packaging, ensuring a secure and reliable connection to your PCB. The AT27C256R-20LM also boasts a wide temperature range, making it resilient and suitable for harsh environments where temperature fluctuations are common.

Microchip Technology's commitment to quality means that the AT27C256R-20LM is manufactured to meet high standards, ensuring both reliability and performance. Whether you're developing consumer gadgets, automotive systems, or sophisticated industrial equipment, the AT27C256R-20LM offers an excellent memory storage solution that combines speed, flexibility, and durability.

With its OTP feature, once the AT27C256R-20LM is programmed, the data becomes permanent, providing a secure method of storing firmware or software that should not be altered or tampered with. The device's high endurance and long data retention life make it a smart choice for applications where long-term reliability is paramount.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Sony
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess