EN
  • EN
  • DE

AT27BV020-20TI

Part No AT27BV020-20TI
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046432-AT27BV020-20TI
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT27BV020-20TI CAD Model

Description

Product Overview: Microchip Technology's AT27BV020-20TI

The AT27BV020-20TI is a high-performance 2-megabit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) from Microchip Technology, renowned for its reliability and versatility in a wide range of applications. Designed for operation at a nominal voltage of 2.7V to 3.6V, this device offers an ideal solution for systems requiring large non-volatile memory storage with low power consumption.

Key Features

  • Memory Capacity: The AT27BV020-20TI provides a substantial 2-megabit storage capacity, making it suitable for storing firmware, boot code, or other critical data that must be preserved across power cycles.
  • Access Time: With a fast access time of 200 nanoseconds, this EPROM enables quick data retrieval, contributing to the overall efficiency and performance of the system it is integrated into.
  • Programming Voltage: This device is designed to be programmed at 12.5V, which is standard for EPROM technology and facilitates compatibility with existing programming equipment.
  • Low Power Consumption: The AT27BV020-20TI is optimized for low power operation, which is critical for battery-powered applications and helps to extend the life of portable devices.

Package and Temperature Range

The device is housed in a robust 32-lead TSOP (Thin Small Outline Package) that is both space-saving and offers reliable connectivity for PCB (Printed Circuit Board) mounting. It operates within an industrial temperature range of -40°C to +85°C, ensuring stable performance under a wide spectrum of environmental conditions.

Applications

With its combination of high density, low power consumption, and fast access times, the AT27BV020-20TI is well-suited for a variety of applications, including:

  • Embedded systems
  • Telecommunications
  • Automotive electronics
  • Industrial control systems
  • Medical devices

Conclusion

The AT27BV020-20TI from Microchip Technology is a reliable and efficient memory solution for designers and engineers who require a non-volatile storage option that does not compromise on speed or power efficiency. Its robust packaging, wide temperature range, and compatibility with standard programming voltages make it a versatile choice for a multitude of advanced electronic systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
Generic
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess