EN
  • EN
  • DE

MC908AZ60ACFU

Part No MC908AZ60ACFU
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 60KB Flash 5V Automotive 64-Pin PQFP Tray | IC MCU 8BIT 60KB FLASH 64QFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor HC08
Data Bus Width 8-Bit
Speed 8.4MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM
The number of I/O 52
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Date RAM Size 2K x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 15x8b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-QFP
Supplier Device Package 64-QFP (14x14)
Family Part Number MC908AZ60
Manufacturer Pack Quantity 84
MSL Level 3 (168 Hours)
Win Source Part Number 711143-MC908AZ60ACFU
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MC908AZ60A
Introduction Date March 14, 2001
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC908AZ60ACFU CAD Model

Description

Product Overview: NXP MC908AZ60ACFU

The NXP MC908AZ60ACFU is a robust microcontroller designed to cater to a wide range of automotive and industrial applications. This product is part of NXP's MC9S08 family, which is renowned for its high-performance and cost-effective solutions. The MC908AZ60ACFU integrates advanced features into a single chip, providing a compact and efficient solution for system control and management.

Key Features

  • Core: This microcontroller is based on a HC08 core, which offers a 8-bit processing capability, ensuring a perfect balance between power consumption and processing speed.
  • Memory: It comes with 60KB of flash memory that provides ample space for application code and data storage, and 2KB of RAM for efficient data handling and processing.
  • Speed: The MC908AZ60ACFU operates at a maximum frequency of 8 MHz, delivering the performance needed for time-sensitive tasks within automotive and industrial environments.
  • Temperature Range: With an operational temperature range of -40°C to 125°C, it is well-suited for harsh conditions and ensures reliable performance across various temperature extremes.
  • I/O Ports: It features multiple general-purpose input/output (GPIO) ports, enabling it to interface with sensors, actuators, and other peripherals.
  • Communication Interfaces: The microcontroller includes a range of communication interfaces such as SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface) for easy integration with other components in a system.
  • Package: Housed in a compact 64-QFP (Quad Flat Package), the MC908AZ60ACFU is designed for space-constrained applications, offering a small footprint without compromising on functionality.

Applications

The MC908AZ60ACFU is versatile and can be used in various applications, including but not limited to automotive control systems, industrial automation, robotics, and consumer electronics. Its robust feature set ensures that it can meet the demands of complex and sophisticated control tasks.

Reliability and Quality

NXP is known for its commitment to quality and reliability, and the MC908AZ60ACFU is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring long-term reliability and consistent performance throughout its lifecycle.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.0052 $98.0104
3+ $40.2094 $120.6282
4+ $38.9529 $155.8116
6+ $37.6964 $226.1784
7+ $36.4398 $255.0786
10+ $32.6702 $326.7020
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess