The AT25080B-XHL-T is a high-performance 8K SPI Serial EEPROM from the reputable Microchip Technology, designed to provide efficient non-volatile data storage. This compact EEPROM device offers a storage capacity of 8-Kbits and operates with a serial peripheral interface (SPI) compatible with the 2-wire serial communication protocol.
Key Features
- Memory Size: 8-Kbits (1,024 x 8) providing ample space for configuration data, setup parameters, and small application logs.
- Interface Type: SPI (Serial Peripheral Interface) for fast data transfer with simple connectivity to microcontrollers and processors.
- Operating Voltage Range: 1.8V to 5.5V, making it suitable for a wide range of applications, from battery-operated devices to industrial systems.
- High Reliability: The EEPROM is rated for over 1 million write/erase cycles and a data retention period of 100 years, ensuring long-term data integrity.
- Enhanced Security: Features like write protection and a hardware data protection mechanism prevent accidental data corruption or unauthorized changes.
- Speed: Fast data access with clock frequencies up to 20 MHz, enabling quick read and write operations for efficient performance.
- Temperature Range: Industrial temperature range of -40°C to +85°C, ensuring reliable operation under extreme conditions.
- Packaging: Available in an 8-lead TSSOP package, the AT25080B-XHL-T is optimized for space-constrained applications.
Applications
The AT25080B-XHL-T EEPROM is ideal for a variety of applications, such as:
- Embedded systems requiring non-volatile memory storage
- Configuration storage for networking hardware
- Industrial control systems
- Smart cards and identification systems
- Consumer electronics
- Automotive systems
This EEPROM device offers designers a robust storage solution that combines performance, reliability, and versatility, making it an excellent choice for a wide range of data storage requirements.