EN
  • EN
  • DE

AT25020A-10TI-2.7

Part No AT25020A-10TI-2.7
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT 20MHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Max Frequency 20MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1018916-AT25020A-10TI-2.7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT25020A-10TI-2.7 CAD Model

Description

Microchip Technology's AT25020A-10TI-2.7 SPI Serial EEPROM

The AT25020A-10TI-2.7 is a high-performance, low-power Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the esteemed Microchip Technology. This device is specifically designed for data storage in a wide array of applications, from industrial and automotive systems to consumer electronics. It provides a reliable solution for devices requiring non-volatile memory to store configuration settings, calibration data, or any other critical information that must be preserved during power loss.

With a storage capacity of 2-Kbit, the AT25020A-10TI-2.7 offers ample space for essential data. It operates over a voltage range of 2.7V to 5.5V, making it versatile for various circuit designs. Its endurance is impressive, capable of withstanding up to 1 million write cycles, with a data retention period of over 100 years, ensuring the safety and longevity of your data.

This EEPROM utilizes the popular SPI (Serial Peripheral Interface) bus, which is well-known for its simplicity and speed, allowing for high-speed data transfer at rates up to 10 MHz. The AT25020A-10TI-2.7 comes in a robust 8-lead TSSOP package, which is not only space-efficient but also suitable for surface-mount technology, facilitating streamlined integration into a wide range of electronic assemblies.

Microchip Technology has integrated several advanced features into the AT25020A-10TI-2.7 for enhanced performance and security. These include byte and page write capabilities—allowing for efficient programming—self-timed write cycle with auto-clear, and write protect features that prevent accidental data overwrites. Additionally, the device supports the Sequential Read operation, which is ideal for reading large blocks of data with minimal intervention from the host controller.

In summary, the AT25020A-10TI-2.7 from Microchip Technology is a reliable and high-quality EEPROM chip that offers a compact, efficient, and secure way to store data in electronic devices. Its robust design, coupled with high-speed data transfer capabilities, makes it an excellent choice for designers looking to incorporate a dependable memory solution into their systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess