EN
  • EN
  • DE

AT24CS08-STUM-T

Part No AT24CS08-STUM-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 8KBIT I2C 1MHZ SOT23-5 / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 550 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package SOT-23-5
Base Product Number AT24CS08
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number AT24CS08-STUM-TTR,1611-AT24CS08-STUM-TTR,1611-AT24CS08-STUM-TTR-ND,1611-AT24CS08-STUM-TCT-ND,1611-AT24CS08-STUM-TCTINACTIVE,1611-AT24CS08-STUM-TDKRINACTIVE,1611-AT24CS08-STUM-TTRINACTIVE,1611-AT24CS08-STUM-TDKR-ND,AT24CS08-STUM-TDKR,1611-AT24CS08-STUM-TDKR,AT24CS08-STUM-TCT,1611-AT24CS08-STUM-TCT
Standard Package 5,000
Win Source Part Number 1318490-AT24CS08-STUM-T
Ultra Librarian 3D Model Ultra Librarian AT24CS08-STUM-T CAD Model

Description

The AT24CS08-STUM-T is a high-performance, 8-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This particular model is part of the AT24CS series, which is renowned for its reliability and ease of use in a wide array of applications.

Key Features:

  • Memory Size: The device offers 8Kbits of memory, organized as 1024 pages of 8 bytes each, providing ample space for data storage in compact form factors.
  • Interface: It supports the standard I²C serial interface, facilitating easy integration into existing systems with a communication speed of up to 1MHz (Fast Mode) and 400kHz (Standard Mode).
  • Operating Voltage: The AT24CS08 operates within a voltage range of 1.7V to 5.5V, making it versatile for various applications and compatible with both 3.3V and 5V logic levels.
  • Write Cycle Time: It offers a fast write cycle time of 5ms, ensuring quick data storage and efficient performance.
  • Endurance: The EEPROM is rated for a high endurance of one million write cycles, ensuring a long operational lifespan for devices that require frequent data updates.
  • Data Retention: Data retention is guaranteed for 100 years, providing a stable and reliable storage solution over an extended period.
  • Package: The device comes in a space-saving 8-lead TSSOP package, which is suitable for surface-mount technology (SMT) and ideal for applications with limited PCB space.
  • Additional Features: It includes a pre-programmed unique serial number and a write protection feature to prevent accidental data overwrites or erasure.

Applications:

The AT24CS08-STUM-T is designed for a diverse range of applications, including but not limited to:

  • Consumer electronics
  • Industrial automation
  • Medical devices
  • Automotive systems
  • Networking equipment
  • Smart cards

With its robust feature set, the AT24CS08-STUM-T from Microchip Technology is an excellent choice for designers looking for a reliable and compact non-volatile memory solution.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8181 $53.1765
150+ $0.6713 $100.6950
235+ $0.6503 $152.8205
320+ $0.6294 $201.4080
415+ $0.6084 $252.4860
555+ $0.5454 $302.6970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,560 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess