Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 550 ns
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AT24C1024
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565172-AT24C1024B-PU
Ultra Librarian 3D Model Ultra Librarian AT24C1024B-PU CAD Model

Description

The AT24C1024B-PU is a high-performance 1024Kb EEPROM (Electrically Erasable Programmable Read-Only Memory) brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed for optimal efficiency and compatibility, this memory chip is a crucial component for a wide array of applications, including but not limited to personal computers, telecommunications, industrial, and medical devices.

Key Features

  • High-Density Storage: With a storage capacity of 1024Kb, the AT24C1024B-PU allows for extensive data storage in a compact form factor, making it ideal for applications with space constraints.
  • Low-Power Consumption: This EEPROM is designed for power-sensitive applications, offering a low-power consumption profile that ensures minimal impact on the overall energy usage of the system.
  • Wide Voltage Range: It operates across a broad voltage range of 1.8V to 5.5V, providing flexibility and compatibility with various system designs and power supplies.
  • Fast Write Time: The device features a fast write time, enabling quick data storage and efficient performance in applications requiring frequent data updates.
  • I2C Interface: Incorporating a two-wire serial interface, the AT24C1024B-PU supports I2C protocol, facilitating easy integration into existing systems with minimal additional componentry.
  • Extended Temperature Range: This EEPROM is operational over an industrial temperature range, making it suitable for use in harsh environments and demanding applications.

Applications

The versatility of the AT24C1024B-PU EEPROM allows it to be utilized in various applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Systems
  • Medical Devices
  • Networking Equipment

With its robust design, high storage capacity, and ease of integration, the Microchip Technology AT24C1024B-PU EEPROM is an excellent choice for designers and engineers looking to enhance their systems with reliable and efficient non-volatile memory solutions.

You May Also Be Interested in

Kioxia America, Inc.
IC FLASH 64GBIT EMMC 153FBGA
Lowest to $37.9200
ECAD model for THGBMUG6C1LBAIL
National Semiconductor (TI)
IC EPROM 1MBIT PARALLEL 32DIP / EPROM - OTP Memory IC 1Mbit Parallel 200 ns 32-DIP
Need more? Email Us
ECAD model for NM27C010N200
Micron Technology Inc.
IC FLASH 128GBIT PARALLEL 52VLGA / FLASH - NAND Memory IC 128Gbit Parallel 52-VLGA (18x14)
Need more? Email Us
ECAD model for MT29F128G08AUABAC5:B
ON Semiconductor
IC EEPROM 4KBIT MICROWIRE 8DIP / EEPROM Memory IC 4Kbit Microwire 1 MHz 8-DIP
Need more? Email Us
ECAD model for NM93C66EN
NTE
Integrated Circuit Eprom 256KB (32K X 8)120NS Uv Erasable 28-LEAD DIP
Need more? Email Us
ECAD model for NTE27C256-12D
Micron Technology Inc.
IC FLASH 256GBIT PAR 132TBGA / FLASH - NAND (MLC) Memory IC 256Gbit Parallel 167 MHz 132-TBGA (12x18)
Need more? Email Us
ECAD model for MT29F256G08CMCDBJ5-6R:D
ISSI, Integrated Silicon Solution Inc
IC SRAM 1MBIT PARALLEL 32TSOP I / SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 45 ns 32-TSOP I
Lowest to $8.7420
ECAD model for IS62WV1288FBLL-45TLI
Maxim Integrated
IC NVSRAM 256KBIT PAR 28EDIP
Need more? Email Us
ECAD model for DS1230AB-70IND
Macronix
IC FLASH 4MBIT PARALLEL 44SOP / FLASH - NOR Memory IC 4Mbit Parallel 70 ns 44-SOP
Need more? Email Us
ECAD model for MX29LV400CBMC-70G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention