Microchip Technology's AT2402ERFX2402E: A High-Performance, Low-Power EEPROM
The AT2402ERFX2402E is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) product from Microchip Technology, designed for applications that require reliable data storage with the convenience of in-circuit reprogrammability. This EEPROM device offers a perfect blend of endurance, performance, and low-power consumption, making it suitable for a wide range of industrial, automotive, and consumer electronics.
Key Features:
- Memory Size: The AT2402ERFX2402E provides a 2-Kbit storage capacity, allowing for efficient storage of configuration parameters, serial numbers, calibration data, and small application logs.
- Interface: It utilizes the standard I²C (Two-Wire) interface, ensuring easy integration with most microcontrollers and processors, and allowing for seamless communication at speeds up to 1 MHz.
- Operating Voltage: This device operates within a wide voltage range of 1.7V to 5.5V, accommodating diverse system power supplies and enabling use in both 3.3V and 5V systems.
- Write Cycle Time: It boasts a fast write cycle time of 5 ms (typical), facilitating quick updates to the stored data without significant delay.
- Endurance: The EEPROM is rated for a high endurance of 1 million write cycles, ensuring long-term reliability and data retention over extensive use.
- Data Retention: Data retention is guaranteed for a minimum of 100 years, providing a dependable solution for applications where data integrity over extended periods is crucial.
- Temperature Range: With an operational temperature range from -40°C to +85°C, the AT2402ERFX2402E can withstand harsh environmental conditions, making it ideal for automotive and industrial applications.
Applications:
Microchip's AT2402ERFX2402E is versatile and can be utilized in various applications such as:
- Automotive systems for storing calibration data
- Industrial and automation systems for configuration settings
- Consumer electronics for device personalization
- Smart cards and identification tags
- Internet of Things (IoT) devices for credential storage
With its robust design and comprehensive feature set, the AT2402ERFX2402E from Microchip Technology is an excellent choice for designers looking for a reliable and flexible non-volatile memory solution.