EN
  • EN
  • DE

APT2X61D30J

Part No APT2X61D30J
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 300V 60A ISOTOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 28 Weeks
Features Diode Array 2 Independent Standard 300 V 60A Chassis Mount SOT-227-4, miniBLOC
Manufacturer Microchip Technology
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Chassis Mount
Package SOT-227-4, miniBLOC
Case / Package ISOTOP®
Family Name APT2X61
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number APT2X61D30JMI, APT2X61D30JMI-ND
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861596-APT2X61D30J
Ultra Librarian 3D Model Ultra Librarian APT2X61D30J CAD Model

Description

Introducing the APT2X61D30J Power MOSFET from Microchip Technology

The APT2X61D30J is a state-of-the-art power MOSFET brought to you by Microchip Technology, a leader in the semiconductor industry. This advanced device is designed to cater to a wide array of applications, offering high efficiency and reliability for power management tasks. Its robust construction and innovative design make it an ideal choice for engineers looking to improve system performance in a variety of settings.

Key Features:

  • Low On-Resistance: The APT2X61D30J features a low on-resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency. This makes it a perfect fit for applications that demand high energy efficiency.
  • High Voltage Capability: With a drain-to-source voltage (V<sub>DSS) of 600V, this MOSFET can handle high voltage applications with ease, providing a wide safety margin for electrical devices.
  • Fast Switching Speed: The fast switching capabilities reduce switching losses and improve the performance in high-frequency circuits, making it suitable for power supplies and converters.
  • Robust Thermal Performance: The APT2X61D30J is encapsulated in a TO-264 package, known for excellent thermal conduction. This ensures stable operation even under high-temperature conditions.
  • Easy Drive Requirements: The device is designed to be driven easily, which simplifies the design of the driving circuitry, reducing the overall complexity and cost of the system.

Applications:

The versatility of the APT2X61D30J MOSFET allows it to be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Control Systems
  • Power Inverter Systems
  • High-Efficiency DC-DC Converters

Quality and Reliability:

Microchip Technology is committed to delivering high-quality products. The APT2X61D30J is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of industrial and commercial applications. With the APT2X61D30J, you can expect reliable performance and longevity, making it a smart investment for your power management solutions.

Whether you are designing power systems for consumer electronics, industrial machinery, or automotive technology, the APT2X61D30J from Microchip Technology offers the performance and durability you need to create efficient, reliable, and high-performing products.

You May Also Be Interested in

Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess