EN
  • EN
  • DE

APT2X61D120J

Part No APT2X61D120J
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 1.2KV 53A ISOTOP / Diode Array 2 Independent Standard 1200 V 53A Chassis Mount SOT-227-4, miniBLOC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer Microchip Technology
Packaging Tube
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) (per Diode) 53A
Voltage - Forward (Vf) (Max) @ If 2.5 V @ 60 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 400 ns
Current - Reverse Leakage @ Vr 250 µA @ 1200 V
Mounting Chassis Mount
Case / Package SOT-227-4, miniBLOC
Supplier Device Package ISOTOP®
Base Product Number APT2X61
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number APT2X61D120JMI,APT2X61D120JMI-ND
Standard Package 1
Win Source Part Number 1324240-APT2X61D120J
Ultra Librarian 3D Model Ultra Librarian APT2X61D120J CAD Model

Description

The APT2X61D120J from Microchip Technology is a high-performance, Silicon Carbide (SiC) Power MOSFET designed for a variety of applications that demand high efficiency, reliability, and thermal performance. This device is part of Microchip's extensive portfolio of power management solutions, catering to the evolving needs of energy-conscious sectors.

With a 1200V drain-to-source breakdown voltage (V<sub>DS) and a 61A continuous drain current (I<sub>D), the APT2X61D120J is capable of handling high voltage and current requirements with ease. Its low on-resistance (R<sub>DS(on)) minimizes power losses, making it an ideal choice for high-efficiency power systems.

Key features of the APT2X61D120J include:

  • Zero Reverse Recovery Charge (Q<sub>rr): This feature reduces switching losses, especially in hard-switching applications, and contributes to overall system efficiency.
  • High-Speed Switching: The fast switching capabilities of the APT2X61D120J make it suitable for high-frequency power circuits, further improving performance and reducing electromagnetic interference (EMI).
  • Enhanced Thermal Properties: The device's excellent thermal characteristics allow for better heat dissipation, enhancing longevity and reliability under demanding conditions.
  • Robust Body Diode: The APT2X61D120J features a rugged body diode, which can handle high surge currents without degradation, essential for applications that may experience unexpected voltage spikes.

The APT2X61D120J is commonly used in a range of applications, including but not limited to:

  • Power supplies
  • Motor drives
  • Renewable energy systems
  • Electric vehicle (EV) charging stations
  • Switched mode power supplies (SMPS)

With its robust design and advanced SiC technology, the APT2X61D120J MOSFET from Microchip Technology stands out as a powerful component for designers looking to optimize their power systems for maximum efficiency and reliability.

You May Also Be Interested in

Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess