EN
  • EN
  • DE

APA450-PQ208I

Part No APA450-PQ208I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description FPGA ProASICPLUS Family 450K Gates 180MHz 0.22um (CMOS) Technology 2.5V 208-Pin PQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PQFP
Contact Plating Lead, Tin
Frequency 180 MHz
Height 3.4 mm
Lead Free Contains Lead
Length 28 mm
Max Frequency 180 MHz
Max Operating Temperature 85 °C
Max Supply Voltage 2.7 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.3 V
Mount Surface Mount
Number of Gates 450000
Number of I/Os 158
Number of Pins 208
Number of Registers 12288
Operating Supply Voltage 2.5 V
Radiation Hardening No
RAM Size 13.5 kB
RoHS Non-Compliant
Schedule B 8542390000
Width 28 mm
Win Source Part Number 1219864-APA450-PQ208I
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APA450-PQ208I CAD Model

Description

Microchip Technology's APA450-PQ208I: A High-Performance FPGA Solution

The APA450-PQ208I is a feature-rich Field Programmable Gate Array (FPGA) from the renowned manufacturer Microchip Technology. Designed to deliver high-speed digital performance, this FPGA is an ideal choice for a wide range of applications, including industrial control systems, automotive electronics, consumer electronics, and communication infrastructure. The APA450-PQ208I is part of Microchip's ProASIC3 series, which is known for providing cost-effective, low-power programmable logic solutions.

Key Features of APA450-PQ208I

  • High Density: The device boasts a logic density of 450,000 gates, providing ample space for complex digital logic designs and enabling designers to integrate multiple functions into a single chip.
  • Non-volatile Memory: With its non-volatile memory technology, the APA450-PQ208I retains its configuration without the need for external memory, ensuring reliable operation even after power cycles.
  • Low Power Consumption: The FPGA is engineered for low power consumption, making it suitable for power-sensitive applications and helping to extend the battery life of portable devices.
  • High-Speed User I/Os: Equipped with high-speed user I/Os, this device facilitates rapid data transfer and communication with other components in the system, ensuring efficient operation.
  • Advanced Security: The APA450-PQ208I includes advanced security features such as in-system programmability and design security, protecting intellectual property and preventing unauthorized access.
  • Industrial Temperature Range: The device is rated for industrial temperature ranges, making it reliable in harsh environments and suitable for industrial-grade applications.
  • Package Type: The FPGA is available in a 208-pin PQFP (Plastic Quad Flat Pack) package, which is suitable for surface-mount technology and offers a compact footprint for space-constrained applications.

Applications

The versatility of the APA450-PQ208I allows it to be used in a multitude of applications, including but not limited to:

  • Automotive systems such as infotainment and advanced driver assistance systems (ADAS)
  • Industrial automation, including motor control and process control systems
  • Medical devices that require reliable, high-performance digital processing
  • Telecommunication infrastructure, including routers, switches, and base stations
  • Consumer electronics, such as smart home devices and gaming consoles

With its robust feature set and Microchip's commitment to quality, the APA450-PQ208I is a reliable and efficient choice for designers seeking to create advanced digital systems.

You May Also Be Interested in

Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $361.1111 $361.1111
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 281 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess