EN
  • EN
  • DE

AGLP125V5-CSG281I

Part No AGLP125V5-CSG281I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 212 I/O 281CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 281-TFBGA, CSBGA
Manufacturer Microchip Technology
Series IGLOO PLUS
Package Tray
Number of I/O 212
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 281-TFBGA, CSBGA
Case / Package 281-CSP (10x10)
Family Name AGLP125
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 184
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860727-AGLP125V5-CSG281I
Ultra Librarian 3D Model Ultra Librarian AGLP125V5-CSG281I CAD Model

Description

The AGLP125V5-CSG281I is a high-performance, low-power FPGA (Field Programmable Gate Array) product from Microchip Technology's ProASIC3 series. Designed for a wide range of applications, this device offers a versatile solution for designers looking to integrate multiple functions into a single chip, providing both flexibility and reliability.

Key Features

  • High Density: The AGLP125V5-CSG281I boasts a logic density of 125,000 gates, providing ample space for complex logic designs and system-level integration.
  • Low Power Consumption: With its low-power architecture, this FPGA is ideal for power-sensitive applications, ensuring efficient operation without compromising performance.
  • Live at Power-Up: The device features a live at power-up capability, which allows for immediate operation following power application, critical for systems that require fast start-up times.
  • Security: Security is a priority with the AGLP125V5-CSG281I, incorporating features such as a unique device ID and flash lock to protect intellectual property and prevent unauthorized access.
  • Flash Memory: The FPGA includes non-volatile flash memory, providing a robust storage solution that retains configuration data even when the power is off.
  • Temperature Range: The industrial-grade version of the chip is designed to operate reliably across a wide temperature range, from -40°C to +85°C, suitable for harsh environments.

Applications

The versatility of the AGLP125V5-CSG281I makes it an excellent choice for various applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Defense and aerospace electronics
  • Telecommunications infrastructure

In summary, Microchip Technology's AGLP125V5-CSG281I FPGA offers a powerful blend of density, performance, and security, making it an ideal choice for designers seeking a single-chip solution for their complex system requirements. Its robust feature set ensures that it can meet the needs of a wide array of applications, solidifying its place in the market as a go-to FPGA for reliability and versatility.

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.6964 $101.3928
3+ $41.5973 $124.7919
5+ $40.2968 $201.4840
6+ $38.9974 $233.9844
8+ $37.6969 $301.5752
11+ $33.7976 $371.7736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess