EN
  • EN
  • DE

AGLN250V2-CSG81

Part No AGLN250V2-CSG81
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 60 I/O 81CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features series Field Programmable Gate Array (FPGA) IC 81-WFBGA, CSBGA
Manufacturer Microchip Technology
Series IGLOO nano
Package Tray
Number of I/O 60
Operating Temperature Range -20°C ~ 85°C (TJ)
Mounting Surface Mount
Package 81-WFBGA, CSBGA
Case / Package 81-CSP (5x5)
Family Name AGLN250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number AGLN250V2CSG81, 1100-1133
Quantity per package 640
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911251-AGLN250V2-CSG81
Ultra Librarian 3D Model Ultra Librarian AGLN250V2-CSG81 CAD Model

Description

The AGLN250V2-CSG81 is a cutting-edge Field-Programmable Gate Array (FPGA) from Microchip Technology, designed to deliver high-performance, flexible logic solutions for a wide range of applications. This device is part of Microchip's IGLOO nano series, which is renowned for its low power consumption and small form factor, making it an ideal choice for power-sensitive designs.

At the heart of the AGLN250V2-CSG81 lies a versatile and efficient programmable logic architecture that enables designers to quickly create complex digital circuits tailored to their specific requirements. With 250,000 system gates, this FPGA provides ample logic resources for medium-complexity projects, including embedded processing, industrial control, automotive, and consumer electronics.

The device is housed in a compact 81-ball Chip Scale Grid Array (CSG81) package, which not only saves valuable board space but also enhances the thermal performance of the chip. This small footprint is particularly beneficial for portable and space-constrained applications.

The AGLN250V2-CSG81 supports a wide range of I/O standards, including LVCMOS, LVTTL, and LVDS, offering designers the flexibility to interface with various peripherals and devices. Additionally, it features an integrated Phase-Locked Loop (PLL) for clock management, enabling the generation of multiple clock domains within the design, which is crucial for managing data transfer and processing speeds.

Security is a key concern in today's connected world, and the AGLN250V2-CSG81 addresses this with its advanced security features. The device includes built-in flash memory, allowing for secure storage of configuration data, and supports design encryption to protect intellectual property.

For developers looking to streamline their design process, Microchip Technology provides comprehensive development tools and software, including the Libero SoC Design Suite. This suite offers a complete set of tools for design, synthesis, simulation, and programming, ensuring a smooth path from concept to deployment.

In summary, the AGLN250V2-CSG81 from Microchip Technology is a powerful and efficient solution for designers seeking a low-power, highly-integrated FPGA with a strong balance of performance, security, and ease of use.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.9719 $96.9719
2+ $79.5667 $159.1334
3+ $77.0802 $231.2406
4+ $74.5938 $298.3752
5+ $72.1073 $360.5365
6+ $64.6480 $387.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess