EN
  • EN
  • DE

AGLN015V2-QNG68

Part No AGLN015V2-QNG68
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 49 I/O 68QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features series Field Programmable Gate Array (FPGA) IC 49 384 68-VFQFN Exposed Pad
Manufacturer Microchip Technology
Series IGLOO nano
Package Tray
Number of I/O 49
Operating Temperature Range -20°C ~ 85°C (TJ)
Mounting Surface Mount
Package 68-VFQFN Exposed Pad
Case / Package 68-QFN (8x8)
Family Name AGLN015
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860723-AGLN015V2-QNG68
Ultra Librarian 3D Model Ultra Librarian AGLN015V2-QNG68 CAD Model

Description

The AGLN015V2-QNG68 is a high-performance, low-power FPGA (Field Programmable Gate Array) from Microchip Technology's renowned product lineup. This versatile and efficient integrated circuit is designed to meet the demanding requirements of a wide range of applications, including industrial control systems, automotive applications, communication devices, and consumer electronics.

Key Features:

  • Advanced Architecture: Built on Microchip's proprietary flash-based technology, the AGLN015V2-QNG68 offers a robust platform for complex digital circuit designs, with high logic utilization and a rich feature set.
  • High Capacity: The device boasts 15K logic elements, providing ample space for designers to implement intricate logic functions and processes.
  • Low Power Consumption: With its focus on energy efficiency, the FPGA is optimized for low power operation, reducing the overall power consumption of the systems it is integrated into.
  • I/O Versatility: The QNG68 package includes a versatile set of I/O options, enabling designers to connect a wide range of peripheral devices and interfaces to the FPGA.
  • Security Features: Security is a top priority for Microchip Technology, and the AGLN015V2-QNG68 includes advanced security features to protect intellectual property and prevent unauthorized access.
  • Temperature Range: The device is designed to operate reliably over an extended temperature range, making it suitable for harsh environments and demanding applications.

Applications:

The AGLN015V2-QNG68 is a versatile component that can be used in various applications, such as:

  • Automotive systems, including advanced driver-assistance systems (ADAS) and infotainment
  • Industrial automation and control systems
  • Telecommunications infrastructure and networking equipment
  • Consumer electronics, including smart home devices and portable electronics

With its combination of performance, power efficiency, and security features, Microchip Technology's AGLN015V2-QNG68 is an ideal choice for developers and engineers looking to create sophisticated and reliable digital systems.

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess