EN
  • EN
  • DE

AGL1000V5-FGG256I

Part No AGL1000V5-FGG256I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 177 I/O 256FBGA / IGLOO Field Programmable Gate Array (FPGA) IC 177 147456 24576 256-LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO
Package Tray
Product Status Active
Programmable Not Verified
Number of Logic Elements/Cells 24576
Total RAM Bits 147456
Number of I/O 177
Number of Gates 1000000
Voltage - Supply 1.425V ~ 1.575V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 256-LBGA
Supplier Device Package 256-FPBGA (17x17)
Base Product Number AGL1000
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 846722-AGL1000V5-FGG256I
Ultra Librarian 3D Model Ultra Librarian AGL1000V5-FGG256I CAD Model

Description

Microchip Technology's AGL1000V5-FGG256I Product Overview

The AGL1000V5-FGG256I is a cutting-edge product from Microchip Technology, a leader in the semiconductor industry. This device is part of Microchip's AgileSwitch® series of digital programmable gate drivers, designed to drive IGBTs and SiC MOSFETs with precision and efficiency. The AGL1000V5-FGG256I is particularly suitable for applications that demand high-speed switching, robust performance, and advanced control features.

Key Features

  • Advanced Configurability: The AGL1000V5-FGG256I offers extensive programmability, allowing engineers to fine-tune parameters to match specific application requirements. This includes adjustable gate resistors, multiple control modes, and the ability to set over-current protection thresholds.
  • High-Voltage Capability: With a voltage rating suitable for high-power applications, this device ensures reliable operation in environments where electrical stresses are significant.
  • Robust Thermal Management: The package is designed for optimal thermal performance, ensuring that the device operates within safe temperature ranges even under high load conditions.
  • Integrated Fault Protection: The AGL1000V5-FGG256I comes with comprehensive fault protection features, including under-voltage lockout, short-circuit protection, and over-temperature shutdown, enhancing system reliability and safety.
  • Compact Form Factor: Housed in a FGG256 package, the device saves valuable board space without compromising on power and functionality, making it ideal for compact and integrated systems.

Applications

The versatility of the AGL1000V5-FGG256I makes it a perfect choice for a range of high-performance applications, including:

  • Electric vehicle (EV) inverters
  • Industrial motor drives
  • Renewable energy systems, such as solar inverters and wind turbine converters
  • Power supplies for data centers and telecommunications

Microchip Technology's AGL1000V5-FGG256I is engineered to meet the demands of modern power electronics, offering designers a powerful tool to create efficient, reliable, and high-performing systems. Its combination of advanced features and robust design makes it a top choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,251.2508 $1,251.2508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess