EN
  • EN
  • DE

AGL1000V5-FG144

Part No AGL1000V5-FG144
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 97 I/O 144FBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features series Field Programmable Gate Array (FPGA) IC 97 147456 24576 144-LBGA
Manufacturer Microchip Technology
Series IGLOO
Package Tray
Number of I/O 97
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 144-LBGA
Case / Package 144-FPBGA (13x13)
Family Name AGL1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911229-AGL1000V5-FG144
Ultra Librarian 3D Model Ultra Librarian AGL1000V5-FG144 CAD Model

Description

Introducing the AGL1000V5-FG144 from Microchip Technology

Microchip Technology's AGL1000V5-FG144 is a state-of-the-art programmable logic device designed to meet the needs of high-performance, low-power applications. This device is part of Microchip's Agilex™ FPGA family, known for its versatility and efficiency in handling complex computational tasks.

Key Features

  • High-Density Integration: The AGL1000V5-FG144 boasts a dense array of programmable logic elements, making it ideal for integrating multiple functions onto a single chip. This integration reduces the overall system footprint and power consumption, while also improving performance.
  • Flexible I/O Standards: This device supports a wide range of input/output standards, ensuring compatibility with various digital interfaces. This flexibility simplifies system design and allows for easy integration into existing architectures.
  • Advanced Security Features: Security is a top priority in today's connected world, and the AGL1000V5-FG144 offers robust security features to protect intellectual property and prevent unauthorized access to the system.
  • High-Speed Transceivers: The FPGA includes high-speed transceivers capable of supporting data rates necessary for applications such as high-speed networking, telecommunications, and data centers.
  • Energy-Efficient Performance: Designed with power efficiency in mind, the AGL1000V5-FG144 minimizes power consumption without compromising on performance, making it suitable for energy-sensitive applications.

Applications

The versatility of the AGL1000V5-FG144 allows it to be used in a variety of applications, including but not limited to:

  • Industrial Automation
  • Automotive Systems
  • Data Processing
  • Communication Infrastructure
  • Defense and Aerospace

With its combination of high performance, integration, and security, the AGL1000V5-FG144 from Microchip Technology is an excellent choice for designers looking to create sophisticated systems that require reliable and efficient programmable logic solutions.

Package and Availability

The AGL1000V5-FG144 is available in a 144-pin FineLine Grid Array (FG144) package, providing a compact form factor for space-constrained applications. For more information on availability, pricing, and ordering, interested parties are encouraged to contact Microchip Technology or visit their official website.

You May Also Be Interested in

Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $2,134.3284 $2,134.3284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess